EN
  • EN
  • DE

S9S12XS64J1CAA

Part No S9S12XS64J1CAA
Manufacturer Freescale Semiconductor - NXP
Description HCS12 Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 1245978-S9S12XS64J1CAA
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S9S12XS64J1CAA CAD Model

Description

The S9S12XS64J1CAA is a 16-bit microcontroller unit (MCU) from the S12XS family manufactured by NXP Semiconductors (formerly Freescale). This MCU is designed for automotive and industrial applications requiring robust performance, integrated safety features, and reliable operation. The S12XS family provides a cost-effective migration path from 8-bit to 16-bit architectures, offering enhanced processing power and memory capacity.

Applications:

  • Automotive body control modules
  • Industrial motor control
  • Automotive gateway controllers
  • Power steering systems
  • Anti-lock braking systems (ABS)
  • General-purpose embedded control systems

Features:

  • 16-bit S12XS CPU core with enhanced instruction set
  • Up to 64KB of Flash memory for program storage
  • Up to 4KB of RAM for data storage
  • 1KB of EEPROM for non-volatile data storage
  • Clock generation module with phase-locked loop (PLL)
  • Multiple serial communication interfaces (SCI, SPI, I2C)
  • Analog-to-digital converter (ADC) with multiple channels
  • Pulse-width modulation (PWM) channels for motor control and dimming applications
  • CAN communication interface for automotive networking
  • Interrupt controller for handling external and internal events
  • Low-voltage inhibit (LVI) and watchdog timer for system reliability
  • Multiple package options for various application requirements

Benefits:

  • Improved performance compared to 8-bit microcontrollers, enabling more complex control algorithms.
  • Integrated safety features enhance system reliability and robustness, critical for automotive and industrial applications.
  • Reduced system cost through integrated peripherals, minimizing the need for external components.
  • Increased design flexibility with multiple communication interfaces and memory options.
  • Simplified software development with a comprehensive set of development tools and libraries.

Additional Details:

The S9S12XS64J1CAA operates at a clock frequency of up to 40 MHz. It features a 16-bit timer module, which is essential for precise timing control and event capturing. The MCU supports various power-saving modes to minimize power consumption in battery-powered applications. The on-chip CAN module enables seamless communication within automotive networks, adhering to industry standards. The device is typically supplied in a QFP package for easy integration into printed circuit boards. It is designed to operate over a wide temperature range, suitable for harsh automotive and industrial environments.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.9605 $62.7235
16+ $7.3527 $117.6432
25+ $7.1229 $178.0725
34+ $6.8930 $234.3620
44+ $6.6632 $293.1808
59+ $5.9737 $352.4483
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess