EN
  • EN
  • DE

SC422790DW

Part No SC422790DW
Manufacturer Freescale Semiconductor - NXP
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 315433-SC422790DW
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC422790DW CAD Model

Description

The SC422790DW, manufactured by Freescale Semiconductor (now NXP), is a highly integrated system-on-chip (SoC) designed for automotive applications. This device offers a robust processing solution with a focus on safety, security, and real-time performance. It is part of Freescale/NXP's broader portfolio of automotive microcontrollers and processors.

Applications

  • Automotive Body Control Modules
  • Gateway Modules
  • Vehicle Networking
  • Industrial Control Systems
  • Automotive Lighting Control

Features

  • High-Performance Core: Incorporates a powerful processing core, typically based on ARM Cortex architecture, optimized for real-time tasks.
  • Integrated Memory: Features on-chip Flash memory and RAM for program storage and data processing.
  • Communication Interfaces: Supports various automotive communication protocols such as CAN, LIN, and Ethernet, facilitating seamless integration into vehicle networks.
  • Safety Features: Designed with safety mechanisms like ECC (Error Correction Code) on memory and hardware watchdogs to ensure reliable operation.
  • Security Features: Includes cryptographic hardware accelerators and secure boot capabilities to protect against unauthorized access and tampering.
  • Analog Peripherals: Offers a range of analog-to-digital converters (ADCs) and digital-to-analog converters (DACs) for sensor interfacing.
  • Timers and PWM Modules: Provides flexible timer and PWM (Pulse Width Modulation) modules for precise control of external devices.
  • Low-Power Operation: Optimized for low-power consumption to minimize battery drain in automotive applications.
  • Operating Temperature Range: Wide operating temperature range suitable for automotive environments (-40°C to +125°C).

Benefits

  • Enhanced System Performance: The high-performance core and integrated memory enable fast and efficient processing of automotive applications.
  • Improved System Reliability: Safety features like ECC and hardware watchdogs enhance system reliability and prevent malfunctions.
  • Secure Communication: Cryptographic hardware accelerators and secure boot capabilities protect against unauthorized access and tampering.
  • Simplified System Design: Integrated communication interfaces and analog peripherals simplify system design and reduce BOM (Bill of Materials) costs.
  • Reduced Power Consumption: Low-power operation minimizes battery drain and extends battery life.
  • Compliance with Automotive Standards: Designed to meet stringent automotive safety and quality standards, such as ISO 26262.

Additional Details

The SC422790DW typically comes in a surface-mount package (e.g., QFP or LQFP) for easy integration into PCBs. It requires a stable power supply and proper decoupling capacitors for reliable operation. The device is supported by a comprehensive development ecosystem, including compilers, debuggers, and evaluation boards. Refer to the device datasheet for detailed electrical characteristics, timing specifications, and package dimensions.

You May Also Be Interested in

ON Semiconductor
Lowest to $0.8593
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Freescale Semiconductor - NXP
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess