EN
  • EN
  • DE

SC9S08ER48F2CHP

Part No SC9S08ER48F2CHP
Manufacturer Freescale Semiconductor - NXP
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836853-SC9S08ER48F2CHP
Ultra Librarian 3D Model Ultra Librarian SC9S08ER48F2CHP CAD Model

Description

The SC9S08ER48F2CHP is a microcontroller unit (MCU) from NXP Semiconductors (formerly Freescale). It's part of the S08 family, known for its low-power consumption and cost-effectiveness. This particular model features 48KB of Flash memory and is designed for embedded applications requiring a balance of processing power and energy efficiency.

Applications:

  • Automotive Body Control: Used in automotive applications for body control functions, such as lighting, wipers, and door locks.
  • Industrial Control: Integrated into industrial control systems for motor control, sensor monitoring, and data acquisition.
  • Consumer Electronics: Found in consumer electronics devices such as appliances, remote controls, and home automation systems.
  • Medical Devices: Employed in portable medical devices, patient monitoring systems, and other healthcare applications.

Features:

  • S08 Core: Based on the S08 central processing unit (CPU) core, which is optimized for code density and low-power operation.
  • Flash Memory: Contains 48KB of Flash memory for program storage and data logging.
  • RAM Memory: Includes RAM for data storage and program execution. Specific RAM size varies but is typically sufficient for embedded applications.
  • Timers: Equipped with multiple timers/counters for PWM generation, input capture, and output compare functions.
  • Communication Interfaces: Supports serial communication interfaces such as UART, SPI, and I2C for connecting to external devices and peripherals.
  • Analog-to-Digital Converter (ADC): Features an ADC for converting analog signals from sensors into digital data.
  • Digital I/O: Provides general-purpose input/output (GPIO) pins for interfacing with external components and controlling various functions.

Benefits:

  • Low Power Consumption: Optimized for low-power operation, making it suitable for battery-powered applications.
  • Cost-Effective: Offers a balance of features and performance at a competitive price.
  • Robust Peripheral Set: Provides a variety of peripherals to support diverse application requirements.
  • Easy to Program: Supported by a comprehensive development environment and tools.
  • Compact Size: Available in a small package for integration into space-constrained applications.

Additional Details: The SC9S08ER48F2CHP typically operates at a clock speed suitable for embedded control applications. Refer to the datasheet for specific voltage requirements, temperature ranges, and other technical specifications. The device also includes built-in security features to protect against unauthorized access and code modification.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6078 $64.3120
90+ $1.3190 $118.7100
140+ $1.2786 $179.0040
190+ $1.2370 $235.0300
245+ $1.1954 $292.8730
325+ $1.0718 $348.3350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess