EN
  • EN
  • DE

SCIMX6U5EVM10CC

Part No SCIMX6U5EVM10CC
Manufacturer Freescale Semiconductor - NXP
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836880-SCIMX6U5EVM10CC
Ultra Librarian 3D Model Ultra Librarian SCIMX6U5EVM10CC CAD Model

Description

The SCIMX6U5EVM10CC refers to a specific configuration of the i.MX6UL (Ultra-Lite) processor from NXP Semiconductors. This is a highly integrated applications processor based on the ARM Cortex-A7 core, designed for low-power consumption and high performance. The 'EVM' in the name likely indicates that this is an Evaluation Module or development board featuring the i.MX6UL processor. The '10CC' likely specifies a particular memory or clock configuration for this specific part.

Applications:

  • Industrial control systems
  • Human Machine Interfaces (HMIs)
  • Internet of Things (IoT) devices
  • Portable medical devices
  • Smart home appliances

Features:

  • ARM Cortex-A7 core
  • Low power consumption
  • Integrated LCD controller
  • Multiple communication interfaces (UART, SPI, I2C, Ethernet)
  • Security features

Benefits:

  • High performance with low power consumption
  • Reduced system cost due to high integration
  • Enhanced security for sensitive applications
  • Simplified development with comprehensive software support
  • Flexible connectivity options for various peripherals

Additional Details:

The i.MX6UL processor family is known for its energy efficiency and rich set of peripherals. The ARM Cortex-A7 core provides a balance of performance and power consumption, making it suitable for battery-powered devices. Integrated LCD controller allows direct connection to display panels. It also supports various communication interfaces, including UART, SPI, I2C, and Ethernet, enabling connectivity to a wide range of peripherals and networks. Security features include secure boot and cryptographic acceleration, protecting against unauthorized access and data breaches. Refer to the NXP website for detailed specifications, datasheets, and software development resources. The evaluation module likely provides a platform for prototyping and developing applications for the i.MX6UL processor.

You May Also Be Interested in

ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.1695 $78.3390
4+ $32.1402 $128.5608
6+ $31.1353 $186.8118
8+ $30.1305 $241.0440
10+ $29.1268 $291.2680
14+ $26.1134 $365.5876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess