EN
  • EN
  • DE

MW7IC2240N

Part No MW7IC2240N
Manufacturer Freescale Semiconductor - NXP
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832234-MW7IC2240N
Ultra Librarian 3D Model Ultra Librarian MW7IC2240N CAD Model

Description

The MW7IC2240N is a broadband RF power LDMOS transistor designed by NXP Semiconductors (formerly Freescale). It's specifically engineered for high-performance amplifier applications in the VHF and UHF frequency ranges. Characterized by its high gain, ruggedness, and excellent efficiency, it is well-suited for various demanding applications.

Applications:

  • Land Mobile Radio (LMR): Used in base stations and mobile radios, providing robust and efficient power amplification.
  • Broadcast Transmitters: Employed in low to medium power broadcast transmitters for VHF and UHF bands.
  • Public Safety Radio: Power amplification in radio systems used by emergency services and law enforcement.
  • Industrial Applications: RF power generation for applications like industrial heating and welding.
  • Amateur Radio: Linear amplifier stages in amateur radio transmitters.

Features:

  • Broadband Operation: Wide frequency range coverage, typically spanning VHF and UHF bands.
  • High Gain: Delivers substantial gain, reducing the drive power required and simplifying amplifier design.
  • High Efficiency: Excellent power efficiency minimizes power consumption and reduces thermal dissipation.
  • Ruggedness: Designed to withstand high VSWR (Voltage Standing Wave Ratio) conditions, enhancing reliability and preventing damage from mismatched loads.
  • Internally Matched: Simplified impedance matching, reducing the need for external matching components and easing integration.
  • LDMOS Technology: Leverages LDMOS technology for superior performance, efficiency, and linearity.
  • Stable Operation: Designed for stable operation under varying load and temperature conditions.

Benefits:

  • Improved System Performance: High gain and efficiency enhance overall system performance, increasing range and signal quality.
  • Increased Reliability: Ruggedness and stable operation ensure long-term reliability, even in demanding environments.
  • Simplified Design: Internal matching simplifies the design process and reduces time-to-market.
  • Reduced System Cost: High efficiency and fewer external components contribute to lower overall system cost.
  • Lower Operating Costs: High efficiency reduces power consumption, leading to lower operating costs.

Technical Specifications (Typical):

While specifications can vary depending on the specific application and configuration, typical parameters for the MW7IC2240N include:

  • Frequency Range: Varies, typically covering a range within VHF and UHF (e.g., 1.8 to 600 MHz).
  • Output Power: Up to 40 Watts CW.
  • Gain: 18 dB (typical).
  • Efficiency: 65% (typical).
  • Supply Voltage: 28 VDC.
  • Input Return Loss: -15 dB (typical).
  • Operating Temperature: -40°C to +85°C.

The MW7IC2240N from NXP Semiconductors is a robust and high-performance LDMOS transistor that offers excellent gain, efficiency, and ruggedness. Its characteristics make it well-suited for a variety of VHF and UHF applications, providing a reliable and cost-effective solution for demanding amplifier requirements.

You May Also Be Interested in

Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.3487 $80.3487
2+ $77.8378 $155.6756
3+ $75.3268 $225.9804
4+ $72.8158 $291.2632
6+ $65.2829 $391.6974
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess