EN
  • EN
  • DE

MRF5S21090H

Part No MRF5S21090H
Manufacturer Freescale Semiconductor - NXP
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831581-MRF5S21090H
Ultra Librarian 3D Model Ultra Librarian MRF5S21090H CAD Model

Description

The MRF5S21090H is a high-power RF LDMOS transistor designed and manufactured by Freescale Semiconductor (now NXP Semiconductors). It's engineered for high-efficiency amplification in a variety of radio frequency applications, particularly in cellular base stations and other wireless communication infrastructure operating in the 2110-2170 MHz frequency range.

Applications:

  • Cellular Base Stations: Primarily used in the final amplification stages for signal boosting in mobile communication networks.
  • Wireless Infrastructure: Employed in repeaters, amplifiers, and other equipment for expanding wireless coverage.
  • Public Safety Radio Systems: Amplification of signals for emergency communication networks, ensuring reliable communication in critical situations.
  • Broadcast Transmitters: Suitable for use in radio and television broadcast transmitters requiring high power output.
  • Industrial RF Heating: Can be adapted for high-frequency power generation in industrial heating processes.

Features:

  • High Power Output: Delivers substantial RF power for extended communication range and reliable signal transmission.
  • High Efficiency: Optimizes DC-to-RF power conversion, minimizing power consumption and heat dissipation.
  • LDMOS Technology: Leverages LDMOS technology for high breakdown voltage, high current handling capabilities, and robust performance.
  • Broadband Capability: Operates efficiently across a wide frequency band within its specified range.
  • Internal Input Matching: Simplifies circuit design by providing integrated input impedance matching.

Benefits:

  • Extended Communication Range: High power output allows for coverage of larger geographical areas.
  • Reduced Operating Costs: High efficiency lowers power consumption and cooling requirements, reducing operational expenses.
  • Improved System Performance: Stable and reliable operation ensures consistent and dependable performance.
  • Simplified Design Process: Internal input matching minimizes the need for external matching networks, streamlining circuit design.
  • Enhanced Reliability: Robust design and high-quality manufacturing ensure long-term operation in demanding environments.

Additional Details:

The MRF5S21090H is typically supplied in a ceramic package designed for efficient heat dissipation. Proper thermal management, including the use of appropriate heat sinks, is essential for ensuring reliable operation and preventing device failure. This transistor's performance characteristics are highly dependent on bias conditions and operating frequency, and manufacturers often provide application notes and reference designs to facilitate optimal implementation. LDMOS technology allows for high gain and linearity. It's designed to withstand high VSWR (Voltage Standing Wave Ratio) conditions. It is commonly used in Doherty amplifier configurations to improve efficiency.

For specific details regarding power gain, drain efficiency, operating voltage, thermal resistance, and other critical parameters, refer to the official datasheet provided by NXP Semiconductors.

You May Also Be Interested in

Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess