EN
  • EN
  • DE

SCM6264LCJ25R2

Part No SCM6264LCJ25R2
Manufacturer Freescale Semiconductor - NXP
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 316796-SCM6264LCJ25R2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SCM6264LCJ25R2 CAD Model

Description

The SCM6264LCJ25R2, manufactured by Freescale Semiconductor (now NXP), is a high-speed, low-power static RAM (SRAM) device. It's designed for applications requiring fast access times and efficient power consumption. This particular model is known for its 64K (65,536) bit capacity and a 25ns access time, making it suitable for various memory-intensive tasks.

Applications

  • Embedded Systems: Utilized in embedded systems that demand rapid data access and storage capabilities, such as industrial control systems and automation equipment.
  • Networking Devices: Employed in network routers, switches, and other communication devices to buffer and process data packets quickly.
  • Medical Equipment: Integrated into medical devices where high-speed data processing and reliability are critical.
  • Automotive Systems: Used in automotive electronics, including engine control units (ECUs) and infotainment systems.
  • Aerospace Applications: Integrated into aerospace electronics systems requiring high performance and reliability.

Features

  • 64K (65,536) Bit Capacity: Offers ample storage for various data-intensive applications.
  • 25ns Access Time: Provides extremely fast data retrieval and storage, enhancing overall system performance.
  • Low Power Consumption: Designed for energy efficiency, making it suitable for battery-powered or energy-sensitive applications.
  • Static RAM (SRAM): Maintains data as long as power is supplied, eliminating the need for constant refreshing.
  • Wide Operating Voltage Range: Supports a variety of voltage levels, increasing flexibility in system design.
  • JEDEC Standard Packaging: Available in standard JEDEC packages for ease of integration into existing systems.

Benefits

  • Improved System Performance: The fast access time significantly boosts the speed and responsiveness of applications.
  • Reduced Power Consumption: Low power operation helps extend battery life and reduces overall energy costs.
  • Enhanced Reliability: SRAM technology ensures data integrity and stability, minimizing the risk of data loss.
  • Simplified System Design: Standard packaging and wide voltage range simplify the integration process, reducing design time and complexity.
  • Cost-Effective Solution: Offers a balance of performance and cost, making it an economical choice for various applications.

Technical Specifications

The SCM6264LCJ25R2 typically operates at a voltage of 5V. Its static nature eliminates the need for refresh cycles, simplifying memory management. The device is usually available in a JEDEC standard package, allowing for easy integration. Detailed specifications can be found in the Freescale/NXP datasheet for this particular SRAM model, including information on operating temperature ranges, power consumption at various operating frequencies, and detailed timing characteristics. The specific package type (e.g., SOJ, TSOP) may vary, so it's crucial to consult the datasheet for precise details.

You May Also Be Interested in

Fuji Electric
Lowest to $25.5532
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Lowest to $0.2529
Mitsubishi
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess