EN
  • EN
  • DE

SN74LS27DR2

Part No SN74LS27DR2
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts ( S )
Description 3-ch, 3-input, 4.75-V to 5.25-V bipolar NOR gates 14-SOIC 0 to 70
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1095086-SN74LS27DR2
Categories OEM Parts( S )
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74LS27DR2 CAD Model

Description

The SN74LS27DR2 is a Triple 3-Input NOR Gate from the 74LS series of integrated circuits. This device contains three independent 3-input NOR gates. It performs the logical NOR function, where the output is high only if all inputs are low. It is a fundamental building block in digital logic circuits and offers versatility for various applications.

Applications:

  • Logic Gate Implementation: Used as a fundamental logic gate in digital circuits.
  • Data Processing: Employed in data processing units for logical operations on data bits.
  • Control Systems: Implemented in control systems to generate control signals based on multiple input conditions.
  • Address Decoding: Used in memory address decoding circuits to select specific memory locations.
  • Signal Inversion: Can be used for signal inversion by tying all inputs together with pull-down resistors.

Features:

  • Triple 3-Input NOR Gates: Contains three independent 3-input NOR gates in a single package.
  • Low-Power Schottky TTL: Operates using low-power Schottky TTL technology for reduced power consumption.
  • High Noise Immunity: Provides good noise immunity for reliable operation in noisy environments.
  • Wide Operating Voltage Range: Operates over a wide voltage range, typically 4.75V to 5.25V.
  • High Fan-Out Capability: Can drive multiple TTL loads.

Benefits:

  • Simplified Logic Design: Enables complex logic functions to be implemented easily with multiple NOR gates in one chip.
  • Reduced Power Consumption: LS (Low-power Schottky) technology reduces power usage compared to standard TTL.
  • Increased System Reliability: High noise immunity ensures reliable operation in various environments.
  • Compact Design: Three gates in a single package save board space.
  • Cost-Effective: Provides a cost-effective solution for implementing NOR logic functions.

Additional Details:

The SN74LS27DR2 comes in a SOIC-14 (Small Outline Integrated Circuit) package. The supply voltage (VCC) typically operates at 5V. The operating temperature ranges from 0°C to +70°C. The device is commonly used in computers, industrial controls, and consumer electronics where NOR logic is required.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.8640
Shikues
Lowest to $0.0318
Shikues
Lowest to $0.0428
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
1A, 40V, Schottky Rectifier
Need more? Email Us
Shikues
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess