EN
  • EN
  • DE

SPC5604BVLQ4

Part No SPC5604BVLQ4
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1025361-SPC5604BVLQ4
Categories OEM Parts( S )
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SPC5604BVLQ4 CAD Model

Description

The SPC5604BVLQ4 is a 32-bit Power Architecture microcontroller designed by NXP (formerly Freescale Semiconductor). This microcontroller is part of the SPC56 family, which is widely used in automotive and industrial applications requiring robust performance, safety, and security features. This particular model offers a specific combination of memory, peripherals, and operating frequency tailored for embedded control systems.

Applications

  • Automotive Body Control: Used in body control modules (BCM) for managing functions like lighting, door locks, and window controls.
  • Automotive Powertrain Control: Employed in engine control units (ECU) and transmission control units (TCU).
  • Industrial Motor Control: Integrated into motor control systems for controlling the speed and position of electric motors.
  • Hybrid and Electric Vehicle Control: Used in battery management systems (BMS) and motor inverters.
  • Industrial Automation: Applied in programmable logic controllers (PLC) and other automation equipment.

Features

  • 32-bit Power Architecture Core: Provides high performance for demanding control applications.
  • On-Chip Flash Memory: Stores program code and data.
  • RAM: Provides working memory for program execution.
  • Multiple Communication Interfaces: Includes CAN, LIN, SPI, and UART for serial communication.
  • Analog-to-Digital Converters (ADCs): Converts analog signals to digital data.
  • Timers: Used for timing events and generating PWM signals.
  • Safety Features: Incorporates hardware safety mechanisms for functional safety applications.
  • Security Features: Includes cryptographic hardware for secure communication and data storage.

Benefits

  • High Performance: 32-bit architecture enables complex control algorithms.
  • Integrated Peripherals: Reduces external component count and simplifies system design.
  • Robust Communication: CAN, LIN, SPI, and UART interfaces enable communication with other devices.
  • Precise Analog Measurement: ADCs provide accurate analog signal conversion.
  • Flexible Timing: Timers allow for precise timing control.
  • Enhanced Safety: Hardware safety features improve system reliability.
  • Secure Communication: Cryptographic hardware protects against unauthorized access.

Additional Details

The SPC5604BVLQ4 operates at a specific clock frequency (consult the datasheet for exact value). It features a specific amount of flash memory and RAM. The number and type of communication interfaces, ADC channels, and timer channels are also specified in the datasheet. The operating temperature range and voltage requirements are important considerations for system design. This microcontroller is typically packaged in a LQFP package. Proper selection of external components and careful layout of the PCB are crucial for optimal performance. The datasheet provides detailed information on electrical characteristics, timing diagrams, and application notes.

Its architecture and design make it suitable for meeting the stringent requirements of automotive and industrial applications. Proper software development practices and testing are essential for reliable operation. The microcontroller's capabilities allow for implementing advanced control algorithms and communication protocols. Compliance with industry standards is ensured through rigorous testing and validation.

You May Also Be Interested in

Bel Fuse Inc.
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1045 $58.2090
5+ $23.8806 $119.4030
7+ $23.1344 $161.9408
9+ $22.3881 $201.4929
12+ $21.6418 $259.7016
16+ $19.4030 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 104 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess