EN
  • EN
  • DE

FA7738N/P

Part No FA7738N/P
Manufacturer Fuji Electric
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1030442-FA7738N/P
Categories OEM Parts(F-I)
Manufacturer Fuji Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FA7738N/P CAD Model

Description

The FA7738N/P is a power factor correction (PFC) controller IC manufactured by Fuji Electric. This IC is designed to improve the power factor in AC-DC power supplies. By actively shaping the input current waveform to be in phase with the input voltage, it minimizes harmonic distortion and enhances energy efficiency.

Applications:

  • Power supplies for LCD TVs
  • Power supplies for LED lighting systems
  • Power supplies for desktop PCs
  • Power supplies for servers and workstations
  • Industrial power supplies

Features:

  • Critical Conduction Mode (CRM) operation
  • Low startup current
  • Overvoltage protection (OVP)
  • Overcurrent protection (OCP)
  • Open loop protection
  • Undervoltage lockout (UVLO)
  • Soft-start function

Benefits:

  • Improved power factor: Corrects the power factor to near unity, leading to reduced energy waste and lower electricity bills.
  • Reduced harmonic distortion: Minimizes the generation of harmonic currents, improving power quality and preventing interference with other electronic devices.
  • Enhanced system reliability: Protection features safeguard the power supply from damage due to overvoltage, overcurrent, and other fault conditions.
  • Simplified design: Integrates multiple functions into a single IC, reducing the number of external components required.
  • Compliance with energy efficiency standards: Helps power supplies meet regulatory requirements for energy efficiency.

Additional Details:

The FA7738N/P operates in Critical Conduction Mode (CRM), also known as Transition Mode. CRM operation offers a good balance between efficiency and component size. It includes overvoltage protection (OVP), which prevents the output voltage from exceeding a safe level. Overcurrent protection (OCP) limits the output current to prevent damage from overload conditions. Undervoltage lockout (UVLO) ensures that the IC starts operating only when the input voltage is sufficient. The soft-start function minimizes inrush current during startup. The FA7738N is typically available in an 8-pin DIP package, while the FA7738P is available in an 8-pin SOP package.

You May Also Be Interested in

Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Harris Corporation
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Dell
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess