EN
  • EN
  • DE

XC68HC711KA4CFU4

Part No XC68HC711KA4CFU4
Manufacturer Freescale Semiconductor - NXP
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 415237-XC68HC711KA4CFU4
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC68HC711KA4CFU4 CAD Model

Description

The XC68HC711KA4CFU4 is an 8-bit microcontroller manufactured by Freescale Semiconductor (now NXP). It's a member of the HC11 family, widely recognized for its robust architecture and suitability for diverse embedded control applications.

Applications:

  • Automotive: Engine control, anti-lock braking systems (ABS), and dashboard instrumentation.
  • Industrial Automation: Process control systems, robotics, and motor control.
  • Consumer Electronics: Home appliances, security systems, and remote controls.
  • Medical Equipment: Portable medical devices and monitoring systems.

Features:

  • CPU: 8-bit HC11 CPU core with enhanced instruction set.
  • Memory: 4KB of EEPROM for program and data storage.
  • RAM: 512 bytes of on-chip RAM.
  • I/O Ports: Multiple programmable I/O lines.
  • Timers: Three 16-bit timer/counter channels with versatile functions like input capture, output compare, and PWM generation.
  • Serial Communication: SCI (Serial Communication Interface) and SPI (Serial Peripheral Interface) for asynchronous and synchronous serial data transfer.
  • ADC: 8-channel, 8-bit Analog-to-Digital Converter (ADC).
  • Package: FU package

Benefits:

  • High Integration: Reduces external component count, simplifying system design and lowering cost.
  • EEPROM Memory: Allows non-volatile storage of data and program code, critical for applications requiring data retention.
  • Flexible I/O: Programmable I/O lines enable easy interfacing with a wide range of peripherals and sensors.
  • Versatile Timers: Provides precise timing and control capabilities.
  • Robust Architecture: Ensures reliable operation in demanding industrial environments.

The XC68HC711KA4CFU4 is frequently used in applications needing non-volatile memory for storing configuration parameters or calibration data. Its integrated ADC and serial communication interfaces make it ideal for data acquisition and communication tasks. The timers allow precise control of external devices, further expanding its applicability.

You May Also Be Interested in

NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess