The XPC860SRZP50D4 is a PowerQUICC™ processor from Freescale Semiconductor (now NXP). This embedded processor is part of the MPC860 family, known for integrating a CPU core and a range of peripherals on a single chip, making it suitable for numerous embedded applications.
Applications
- Networking equipment such as routers, switches, and gateways.
- Industrial control and automation systems.
- Telecommunications devices.
- Automotive control units.
- Embedded computing platforms.
Features
- Power Architecture™ core: Uses the PowerPC architecture, offering high-performance processing.
- Integrated memory controller: Simplifies memory interface and supports various memory types.
- Communication interfaces: Includes Ethernet, UART, and other interfaces for network connectivity and peripheral communication.
- DMA controller: Enables efficient data transfers between peripherals and memory without CPU intervention.
- Timers and counters: Provides precise timing and counting functions necessary for real-time applications.
Benefits
- Reduced system cost: Integrated design reduces the number of external components, lowering overall system costs.
- Improved performance: Power Architecture™ core and integrated peripherals provide efficient data processing and high performance.
- Simplified design: Integrated memory controller and communication interfaces make system design easier.
- Lower power consumption: Optimized power management reduces power consumption in embedded applications.
- Enhanced reliability: Robust design and manufacturing processes ensure dependable operation in various environments.
Additional Details
The XPC860SRZP50D4 operates at a clock speed of 50 MHz. It supports a variety of memory technologies, including SDRAM and Flash memory. The device typically comes in a Power Quad Flat Pack (PQFP) package. For comprehensive technical specifications, including voltage requirements, operating temperature range, and pin assignments, refer to official Freescale (NXP) documentation.