EN
  • EN
  • DE

FT232BQ-TRAY

Part No FT232BQ-TRAY
Manufacturer FTDI, Future Technology Devices International Ltd
Catalog Custom Parts (E - I)
Description USB-to-UART-Interface 5V QFN32
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package QFN EP
Max Operating Temperature 70 °C
Max Supply Voltage 5.25 V
Min Operating Temperature 0 °C
Min Supply Voltage 4.35 V
Mount Surface Mount
Number of Channels 1
Number of Pins 32
Operating Supply Voltage 5 V
RoHS Compliant
Win Source Part Number 1156550-FT232BQ-TRAY
Categories Custom Parts
Manufacturer FTDI, Future Technology Devices International Ltd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FT232BQ-TRAY CAD Model

Description

The FT232BQ-TRAY is a premier USB-to-serial interface bridge product from Future Technology Devices International Ltd (FTDI), renowned for its high-quality and versatile USB solutions. This particular product is part of the FT232 series, which has become a standard in the industry for seamless USB connectivity. It is designed to facilitate easy connection between a USB port and serial UART, offering a straightforward solution for integrating USB into other traditional serial interfaces.

The device comes in a compact QFN-32 package, which is suitable for space-constrained applications while providing robust performance. It is delivered in a tray format, which makes it ideal for manufacturing environments where components are processed in bulk. The FT232BQ-TRAY supports a wide range of data transfer rates from 300 baud to 3 Mbaud at RS232 voltage levels.

One of the key features of the FT232BQ-TRAY is the integrated EEPROM, which can be programmed with a unique USB serial number, product description, and other parameters that are vital for USB identification. This customization allows for easier product differentiation and can help with inventory and product tracking.

Additionally, the device boasts an integrated clock generator, so there's no need for external oscillators or resonators. It also includes FTDI's signature royalty-free drivers that support a wide range of operating systems, including Windows, Mac, Linux, and Android, ensuring compatibility and ease of integration into existing systems.

For developers and engineers, the FT232BQ-TRAY offers an array of features such as adjustable receive buffer timeout, support for USB suspend states, and an integrated level converter for interfacing with 5V logic level signals. This makes the product highly adaptable and suitable for a variety of applications, including industrial controls, medical devices, point-of-sale systems, and more.

In summary, the FT232BQ-TRAY from FTDI is a reliable and flexible solution for adding USB connectivity to serial devices, with its ease of use, extensive feature set, and support for multiple operating systems making it a top choice for professionals across various industries.

You May Also Be Interested in

Lattice Semiconductor Corporation
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
HongFa
HF105F-1 Series 40A 5VDC 1 form C Mini High Power Relay
Need more? Email Us
Tianbo
Need more? Email Us
Renesas Electronics America
IC AUDIO CODEC 8CH HD 5V 48-QFP / Audio, HD Interface 24 b 48-TQFP (7x7)
Need more? Email Us
Microchip Technology
Need more? Email Us
Hittite
HMC1021 - RMS POWER DETECTOR SMT / RF Detector IC W-CDMA 0Hz ~ 3.9GHz -14dBm ~ -9dBm ±1dB 24-VFQFN Exposed Pad
Need more? Email Us
Ramtron
French Electronic Distributor since 1988
Need more? Email Us
STMicroelectronics
8-BIT Otprom 4.2 Mhz Microcontroller PDIP40
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess