EN
  • EN
  • DE

TTL-232R-3V3-WE

Part No TTL-232R-3V3-WE
Manufacturer FTDI, Future Technology Devices International Ltd
Catalog Smart Cables
Description CABLE USB EMBD UART 3.3V WIRED
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies - Smart Cables
Mfr FTDI, Future Technology Devices International Ltd
Series USBmadeEZ-UART
Package Box
Product Status Active
Usage USB to TTL Serial 3.3V
Convert From (Adapter End) USB-A (USB TYPE-A), Plug
Convert To (Adapter End) Cable, 6 Wire Leads
Length 5.90' (1.80m)
Shielding Unshielded
Base Product Number TTL-232
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.80.9000
Win Source Part Number 846911-TTL-232R-3V3-WE
Ultra Librarian 3D Model Ultra Librarian TTL-232R-3V3-WE CAD Model

Description

The TTL-232R-3V3-WE is a USB to Serial UART (Universal Asynchronous Receiver/Transmitter) interface converter cable which incorporates FTDI's FT232RQ USB to Serial UART interface IC device. This product, from Future Technology Devices International Ltd (FTDI), is designed to make serial port expansion quick and simple, connecting to a USB port on your computer or USB hub.

The key feature of the TTL-232R-3V3-WE is its capability to provide a simple method of adapting legacy serial devices with TTL level interfaces to modern USB ports by offering a 3.3V TTL level UART signals. This makes it particularly useful for upgrading legacy peripherals to work with newer USB technology.

Features:

  • Integrated FT232RQ – FTDI's premier USB UART IC.
  • Operates at +3.3V levels (signals, including RTS#/CTS#, are 3.3V and not 5V tolerant).
  • USB powered – no external power supply required.
  • Provides a full-duplex UART interface with a simple USB plug.
  • Supports data transfer rates from 300 baud to 3 Mbaud.
  • 6-way outputs provide Tx, Rx, RTS#, CTS#, VCC, and GND.
  • Wire-ended (no connector) version for versatile connectivity options.
  • Red power LED, green TXD LED, and red RXD LED indicator.
  • Compatible with Windows, Mac, and Linux operating systems.
  • Supports FTDI's comprehensive set of USB driver types including VCP (Virtual COM Port) and D2XX (Direct Driver).

Applications:

This converter cable is ideal for interfacing PCs to serial devices such as development boards, sensors, and microcontrollers. It is also useful for diagnostic purposes, data logging, and directly communicating with embedded systems.

Ordering Information:

The TTL-232R-3V3-WE is available for purchase through various electronics distributors. Be sure to specify the 'WE' version when ordering to get the wire-ended version of the TTL-232R-3V3 series.

You May Also Be Interested in

FTDI, Future Technology Devices International Ltd
CABLE USB RS422 WIRE END 5M / USB to RS422 Cable 16.40' (5.00m) Unshielded
Need more? Email Us
Omron
NB HMI RS-422 COMM CABLE 2M
Need more? Email Us
FTDI, Future Technology Devices International Ltd
CABLE USB RS485 WIRE END 1.8M / USB to RS485 Cable 5.90' (1.80m) Unshielded
Need more? Email Us
FTDI, Future Technology Devices International Ltd
CABLE USB-RS422 WIRE END 1.8M
Lowest to $77.2606
FTDI, Future Technology Devices International Ltd
CABLE USB RS232 WIRE END 1.8M
Need more? Email Us
FTDI, Future Technology Devices International Ltd
CABLE USB NULL MODEM CABLE 2.5M
Lowest to $61.1195
FTDI, Future Technology Devices International Ltd
CABLE USB RS232 5V WIRE END 5M
Lowest to $74.8856
FTDI, Future Technology Devices International Ltd
CABLE USB EMBD UART 3.3V WIRED
Need more? Email Us
WIN SOURCE
Multi-interface USB cable with Lightning, USB-C, and Micro-USB; dual USB-A/USB-C ends; 66 Wfast charge, USB 2.0, 1.2 m
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess