EN
  • EN
  • DE

RC2400HP-ZNM

Part No RC2400HP-ZNM
Manufacturer Radiocrafts AS
Catalog OEM Souring
Description ZNM Transceiver Modules
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1467529-RC2400HP-ZNM
Manufacturer Radiocrafts AS
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
RF Family/Standard 802.15.4
Protocol Zigbee®
Modulation O-QPSK
Frequency 2.4GHz
Data Rate 250kbps
Power - Output 20dBm
Sensitivity -99dBm
Serial Interfaces UART
Antenna Type Antenna Not Included, Castellation
Utilized IC / Part CC2530
Voltage - Supply 2.7V ~ 3.6V
Current - Receiving 27mA
Current - Transmitting 175mA
Mounting Type Surface Mount
Operating Temperature -30°C ~ 85°C
Package / Case 30-SMD Module
Ultra Librarian 3D Model Ultra Librarian RC2400HP-ZNM CAD Model

Description

The RC2400HP-ZNM by Radiocrafts AS is a state-of-the-art ZNM (ZigBee Network Module) transceiver module designed for robust and efficient wireless communication. This compact module is perfect for applications requiring low power consumption and reliable communication over a ZigBee network. Its high-power design ensures extended range, making it suitable for various industrial, home automation, and sensor network applications. The RC2400HP-ZNM offers easy integration into existing products, dramatically reducing development time and cost. With its advanced features and compliance with ZigBee specifications, this transceiver module is an excellent choice for developers looking to leverage the benefits of ZigBee technology in their projects.

You May Also Be Interested in

Rohm Semiconductor
MOSFET N-CH 30V 2A TSMT5
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXEA3H2F35I3LG
Need more? Email Us
Altera
FPGA SOC CORTEX-A9 700MHZ 484UBGA
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXEA3K2F35I3G
Need more? Email Us
Amd
FPGA Zynq UltraScale+ RFSoCs 1156-BGA
Lowest to $5,980.0000
Altera
FPGA
Lowest to $970.1493
Intel
FPGA Stratix V 5SGXA3 5SGXMA3E3H29I4G
Need more? Email Us
Altera
FPGA MAX 10 25K EQFP-144
Need more? Email Us
Freescale Semiconductor - NXP
MOSFET N-CH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess