EN
  • EN
  • DE

FM25F005-SO-T-G

Part No FM25F005-SO-T-G
Manufacturer FUDAN MICRO
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 974210-FM25F005-SO-T-G
Categories OEM Parts(F-I)
Manufacturer FUDAN MICRO
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FM25F005-SO-T-G CAD Model

Description

The FM25F005-SO-T-G is a 512K-bit CMOS Serial Flash memory device organized as 64K x 8 bits. It is manufactured by Fudan Microelectronics. This device features a standard Serial Peripheral Interface (SPI), making it easy to integrate into various applications requiring non-volatile memory.

Applications:

  • Embedded Systems: Used for storing firmware, configuration data, and other program information.
  • Data Logging: Stores data collected by sensors and other monitoring devices.
  • Audio Storage: Provides non-volatile storage for audio files.
  • Wearable Devices: Used for storing user data and application code in wearable applications.
  • Networking Equipment: Stores network configuration and firmware updates.

Features:

  • 512K-bit Flash Memory: Provides 524,288 bits of non-volatile storage.
  • Serial Peripheral Interface (SPI): Supports standard SPI communication protocol.
  • Low Voltage Operation: Operates from a supply voltage as low as 2.7V.
  • Write Protection: Hardware and software write protection mechanisms.
  • Page Program: Allows for efficient data programming.
  • Sector Erase: Enables erasing of data in sectors.
  • Small Outline Package (SO): Available in a space-saving SO package.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed.
  • Easy Integration: Simplifies system design with a standard SPI interface.
  • Low Power Consumption: Suitable for battery-powered applications.
  • Data Protection: Prevents accidental data loss.
  • Compact Size: Saves board space in compact designs.

Additional Details:

The FM25F005-SO-T-G Serial Flash memory uses the industry-standard SPI for communication. It supports SPI modes 0 and 3. It features a page program mode, which allows for efficient writing of data. The device also incorporates various write protection mechanisms, including hardware and software write protection, preventing accidental data overwrites. The endurance is typically rated at 100,000 program/erase cycles, and the data retention is typically 20 years. The SO package makes it suitable for surface mount assembly. Detailed timing diagrams, addressing information, and electrical characteristics can be found in the device datasheet.

You May Also Be Interested in

Panasonic
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
TT Electronics
Lowest to $6.0469
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Essentra Components
Need more? Email Us
Hewlett Packard
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess