EN
  • EN
  • DE

2MBI150U4H-120

Part No 2MBI150U4H-120
Manufacturer Fuji Electric
Catalog Custom Parts (0 - A)
Description Power Transistor Module
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1228022-2MBI150U4H-120
Categories Custom Parts
Manufacturer Fuji Electric
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2MBI150U4H-120 CAD Model

Description

The 2MBI150U4H-120 is an IGBT (Insulated Gate Bipolar Transistor) module manufactured by Fuji Electric. This module is designed for high-power switching applications and is commonly used in inverters, motor drives, and power supplies. It features high voltage and current handling capabilities, making it suitable for demanding industrial applications.

Applications

  • Inverters
  • Motor drives
  • Power supplies
  • Welding machines
  • Induction heating

Features

  • IGBT Module
  • High Voltage and Current Handling
  • Low Saturation Voltage (VCE(sat))
  • Fast Switching Speed
  • Isolated Baseplate

Benefits

  • Efficient power conversion due to low saturation voltage, minimizing power loss during operation.
  • High-speed switching reduces switching losses and improves overall efficiency.
  • Electrical isolation provided by the isolated baseplate enhances safety and simplifies system design.
  • Robust design ensures reliability and longevity in demanding industrial environments.
  • Simplified thermal management with the isolated baseplate allowing for efficient heat dissipation.

Additional Details

The 2MBI150U4H-120 IGBT module is designed with a low saturation voltage, which reduces conduction losses and improves energy efficiency. The fast switching speed allows for higher operating frequencies, which can reduce the size and cost of passive components. The isolated baseplate provides electrical isolation between the power semiconductors and the mounting surface, enhancing safety and simplifying thermal management. The module is typically mounted on a heatsink to dissipate heat generated during operation.

Technical Specifications (typical):

  • Collector-Emitter Voltage (VCES): 1200V
  • Collector Current (IC): 150A
  • Gate-Emitter Voltage (VGES): ±20V
  • Saturation Voltage (VCE(sat)): Low, for efficient power conversion
  • Operating Temperature Range: -40°C to +150°C

For detailed specifications, including voltage and current ratings, refer to the official Fuji Electric datasheet for the 2MBI150U4H-120.

You May Also Be Interested in

Matsuo
Need more? Email Us
Molex, LLC
FFC/FPC Connector, Vertical, Surface Mount, ZIF Receptacle, 17 Circuits
Lowest to $1.3710
Molex, LLC
Need more? Email Us
AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435
Xilinx Inc.
Need more? Email Us
Applied Micro Circuits Corporation
Need more? Email Us
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
Sanyo Denki America Inc.
FAN 92X25MM 12VDC TACH / Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 51.2 CFM (1.43m³/min) 3 Wire Leads
Lowest to $17.5472
Crouse-Hinds
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess