EN
  • EN
  • DE

2SK3681-01

Part No 2SK3681-01
Manufacturer Fuji Electric
Catalog Transistors - FETs, MOSFETs - RF
Description Mosfet; Power; N-ch; Vdss 600V; Rds(on) 0.12 Ohm; Id +/-43A; TO-247; Pd 600W; Vgs +/-30V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package TO-247
Continuous Drain Current (ID) 43 A
Drain to Source Breakdown Voltage 600 V
Drain to Source Resistance 160 mΩ
Drain to Source Voltage (Vdss) 600 V
Dual Supply Voltage 600 V
Element Configuration Single
Forward Voltage 1 V
Gate to Source Voltage (Vgs) 30 V
Height 21.4884 mm
Lead Pitch 5.45 mm
Length 15.494 mm
Max Operating Temperature 150 °C
Max Power Dissipation 600 W
Min Operating Temperature -55 °C
Mount Through Hole
Nominal Vgs 5 V
Number of Pins 3
Power Dissipation 600 W
RoHS Compliant
Termination Through Hole
Turn-Off Delay Time 190 ns
Turn-On Delay Time 80 ns
Width 5.0038 mm
Win Source Part Number 1156497-2SK3681-01
Categories Transistors - FETs, MOSFETs - RF
Manufacturer Fuji Electric
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SK3681-01 CAD Model

Description

The 2SK3681-01 is a transistor-FET from Fuji Electric.

  • Termination: through-hole
  • Case/Package: TO-247
  • Length: 15.494 mm
  • Width: 5.0038 mm
  • Height: 21.4884 mm
  • Number of Pins: 3
  • Lead Pitch: 5.45 mm
  • Element Configuration: single
  • Gate to Source Voltage (Vgs): 30V
  • Drain to Source Voltage (Vdss): 600V
  • Forward Voltage: 1V
  • Power Dissipation: 600W
  • Max Power Dissipation: 600W
  • Continuous Drain Current (ID): 43A
  • Drain to Source Breakdown Voltage: 600V
  • Turn-On Delay Time: 80ns
  • Turn-Off Delay Time: 190ns
  • Drain to Source Resistance: 160 mΩ
  • Nominal Vgs: 5V
  • RoHS: compliant
  • Temperature Range: -55 °C to 150 °C

You May Also Be Interested in

NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess