EN
  • EN
  • DE

6MBI180VB-120-50

Part No 6MBI180VB-120-50
Manufacturer Fuji Electric
Catalog Hard To Find
Description IGBT MODULE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fuji Electric
Win Source Part Number 1129628-6MBI180VB-120-50
Manufacturer Homepage www.fujielectric.co.jp/eng/fdt/scd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 6MBI180VB-120-50 CAD Model

Description

The 6MBI180VB-120-50 is an IGBT (Insulated Gate Bipolar Transistor) module manufactured by Fuji Electric. These modules are designed for high-power switching applications, offering efficient and reliable performance in demanding environments. IGBT modules combine the advantages of both MOSFETs (Metal-Oxide-Semiconductor Field-Effect Transistors) and bipolar junction transistors, providing high input impedance and low on-state voltage.

Applications

  • AC motor drives: Used to control the speed and torque of AC motors in industrial applications.
  • Inverters: Employed in inverters for converting DC power to AC power, such as in solar power systems and uninterruptible power supplies (UPS).
  • Welding machines: Used in the power supply section to control the welding current.
  • Power factor correction (PFC) circuits: Implemented to improve the power factor of electrical systems.
  • Induction heating: Used in induction heating systems for industrial processes.

Features

  • High blocking voltage: Capable of withstanding high voltages in off-state.
  • Low saturation voltage: Ensures low power dissipation during operation.
  • Fast switching speed: Allows for efficient and precise control of power.
  • Isolated baseplate: Provides electrical isolation between the module and the mounting surface.
  • Integrated gate drive circuit (some models): Simplifies the gate drive circuitry and reduces external component count.
  • High short-circuit capability: Offers protection against short-circuit events.

Benefits

  • Improved energy efficiency: Reduces energy consumption in power electronic systems.
  • Increased reliability: Enhances the lifespan and robustness of power equipment.
  • Reduced system size: Enables compact designs due to integrated features.
  • Simplified design: Facilitates easier integration into power electronic circuits.
  • Enhanced control performance: Improves the accuracy and responsiveness of power control systems.

Additional Details

The 6MBI180VB-120-50 typically includes specifications such as a collector-emitter voltage (Vce) rating of 1200V and a collector current (Ic) rating of 180A. It also features an isolated baseplate for thermal management. The module's internal structure usually consists of multiple IGBT chips connected in parallel to achieve the desired current rating. It is designed to operate with a suitable heat sink to dissipate heat generated during operation.

You May Also Be Interested in

Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $104.1126 $104.1126
2+ $100.8591 $201.7182
3+ $97.6056 $292.8168
4+ $94.3521 $377.4084
5+ $84.5915 $422.9575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess