EN
  • EN
  • DE

FA5541N-A2

Part No FA5541N-A2
Manufacturer Fuji Electric
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 969352-FA5541N-A2
Categories OEM Parts(F-I)
Manufacturer Fuji Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FA5541N-A2 CAD Model

Description

The FA5541N-A2 is a power factor correction (PFC) controller IC manufactured by Fuji Electric. This integrated circuit is designed to improve the power factor of electronic devices, ensuring efficient use of electrical energy and compliance with regulatory standards. It is an essential component in power supplies, inverters, and other power electronic systems.

Applications:

  • Power Supplies
  • Inverters
  • Uninterruptible Power Supplies (UPS)
  • Lighting Ballasts
  • Industrial Power Equipment

Features:

  • Active Power Factor Correction: Improves power factor to near unity.
  • Low Total Harmonic Distortion (THD): Minimizes harmonic distortion in the input current.
  • Overvoltage Protection: Protects the circuit from overvoltage conditions.
  • Overcurrent Protection: Safeguards the circuit from excessive current flow.
  • Undervoltage Lockout: Prevents operation under low voltage conditions.

Benefits:

  • Increased Energy Efficiency: Reduces energy waste and lowers operating costs.
  • Compliance with Regulations: Meets power factor requirements set by regulatory agencies.
  • Improved System Reliability: Protects the circuit from damage due to voltage and current fluctuations.
  • Reduced Harmonic Distortion: Minimizes interference with other electronic devices.
  • Enhanced Power Quality: Provides a stable and clean power supply.

Additional Details:

The FA5541N-A2 PFC controller operates by shaping the input current waveform to match the voltage waveform, thereby improving the power factor. It utilizes advanced control techniques to achieve high efficiency and low harmonic distortion. The IC is designed for ease of use and can be implemented in various power electronic topologies. It typically requires external components such as inductors, capacitors, and MOSFETs to complete the PFC circuit. Detailed specifications, including operating voltage, switching frequency, and protection thresholds, are provided in the manufacturer's datasheet.

You May Also Be Interested in

Glenair, Inc.
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Dell
Need more? Email Us
Essentra Components
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess