EN
  • EN
  • DE

FMR28N50E

Part No FMR28N50E
Manufacturer Fuji Electric
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1014938-FMR28N50E
Categories OEM Parts(F-I)
Manufacturer Fuji Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FMR28N50E CAD Model

Description

The FMR28N50E is an N-channel power MOSFET from Fuji Electric, designed for high-efficiency switching applications. This MOSFET is characterized by its low on-resistance, fast switching speed, and high avalanche energy, making it suitable for a wide range of power electronics applications such as power supplies, motor control, and inverters.

Applications:

  • Power Supplies: Used in switch-mode power supplies (SMPS) for efficient power conversion in various electronic devices.
  • Motor Control: Implemented in motor drives for industrial automation and appliance applications.
  • Inverters: Used in solar inverters, UPS (Uninterruptible Power Supplies), and other power conversion systems.
  • Lighting Systems: Applied in electronic ballasts and LED lighting systems for efficient power management.
  • Welding Machines: Employed in welding equipment for precise power control and switching capabilities.

Features:

  • Voltage Rating: 500V
  • Continuous Drain Current: 28A
  • On-Resistance (RDS(on)): 0.15 Ohms (typical)
  • Gate Charge: 45 nC (typical)
  • Package Type: TO-247
  • Avalanche Energy: 1100 mJ

Benefits:

  • High Voltage Capability: Suitable for high-voltage applications, enhancing the reliability of the device.
  • Low On-Resistance: Reduces conduction losses, thereby improving overall efficiency and reducing heat dissipation.
  • Fast Switching Speed: Minimizes switching losses, allowing for higher frequency operation and improved efficiency.
  • Ease of Use: TO-247 package facilitates easy mounting and efficient thermal management.
  • Enhanced Thermal Performance: Provides excellent heat dissipation, ensuring stable and reliable operation.
  • High Avalanche Ruggedness: Offers robust protection against voltage spikes and transient events, enhancing system durability.

Additional Details:

The FMR28N50E utilizes advanced MOSFET technology to achieve low on-resistance and fast switching speeds, contributing to higher efficiency in power conversion systems. Its TO-247 package offers superior thermal performance, allowing for efficient heat dissipation and improved reliability. The high voltage rating of 500V makes it suitable for a wide range of high-voltage applications. The device's low gate charge reduces gate drive power requirements, simplifying the design process. With its robust design and excellent performance characteristics, the FMR28N50E is a reliable choice for various power electronics applications, providing optimal performance and efficiency in demanding operating conditions. Its high avalanche energy rating provides enhanced protection against inductive loads and voltage transients, ensuring safe and reliable operation in harsh environments.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Lowest to $1.6853
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
TT Electronics
Lowest to $6.0469
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess