EN
  • EN
  • DE

X28256DMB25

Part No X28256DMB25
Manufacturer Xicor Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1020991-X28256DMB25
Categories OEM Parts(T-Z)
Manufacturer Xicor Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian X28256DMB25 CAD Model

Description

The X28256DMB25 is a 256K (32K x 8) EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Xicor Inc. This non-volatile memory device is designed for applications requiring in-system programmability and data retention even when power is removed. It is commonly used in embedded systems, data logging applications, and other applications where persistent data storage is necessary.

Applications

  • Embedded systems: Storing configuration data, calibration parameters, and firmware.
  • Data logging: Storing sensor data, event logs, and other data that needs to be retained.
  • Industrial control: Storing program code and data for programmable logic controllers (PLCs).
  • Consumer electronics: Storing user preferences, settings, and game save data.
  • Automotive electronics: Storing vehicle configuration data and diagnostic information.

Features

  • 256K (32K x 8) memory capacity: Stores 32,768 bytes of data.
  • Electrically erasable and programmable: Allows in-system programming and reprogramming.
  • Non-volatile memory: Retains data even when power is removed.
  • Fast access time: Provides fast read and write access to memory locations.
  • Page write mode: Allows writing multiple bytes in a single operation.
  • Self-timed write cycle: Simplifies write operations by automatically timing the write cycle.

Benefits

  • In-system programmability: Allows updating the memory content without removing the device from the system.
  • Data retention: Ensures that data is preserved even when power is lost.
  • Fast access time: Enables quick read and write operations, improving system performance.
  • Simplified system design: Integrated features simplify memory management and control.
  • Increased system flexibility: Allows for dynamic configuration and adaptation of the system.

Additional Details

The X28256DMB25 supports a variety of operating modes, including read, write, and erase operations. The device typically operates from a single 5V power supply. The data is organized as 32,768 bytes (32K x 8). The page write mode allows writing up to 64 bytes in a single operation, improving write throughput. Specific timing parameters, such as access time, write cycle time, and erase cycle time, are detailed in the datasheet. Proper decoupling capacitors and noise filtering are essential for reliable operation. It's important to consult the datasheet for complete electrical characteristics, timing diagrams, and application guidelines.

You May Also Be Interested in

Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess