EN
  • EN
  • DE

PEB20525FV1.2

Part No PEB20525FV1.2
Manufacturer Infineon Technologies
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1017954-PEB20525FV1.2
Categories OEM Parts(O-R)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PEB20525FV1.2 CAD Model

Description

The PEB20525FV1.2, manufactured by Infineon Technologies, is a single-chip Ethernet First Mile (EFM) network termination device. This device is designed to deliver high-speed data connectivity over existing copper infrastructure, making it ideal for business and residential broadband services.

Applications:

  • Ethernet First Mile (EFM) deployments
  • Business broadband access
  • Residential broadband services
  • Small and Medium-sized Enterprise (SME) connectivity
  • Point-to-point Ethernet links

Features:

  • Single-chip EFM network termination
  • Supports IEEE 802.3ah EFM standard
  • Integrated Ethernet MAC and PHY
  • Advanced Quality of Service (QoS) mechanisms
  • Supports multiple virtual LANs (VLANs)
  • Line rate performance for EFM traffic
  • Low power consumption
  • Comprehensive management and monitoring capabilities

Benefits:

  • Cost-effective solution: Reduces the cost of deploying high-speed Ethernet services over existing copper infrastructure.
  • Improved bandwidth: Provides higher bandwidth compared to traditional TDM-based technologies.
  • Enhanced QoS: Ensures reliable delivery of time-sensitive applications such as VoIP and video conferencing.
  • Simplified management: Offers comprehensive management and monitoring capabilities for easy network administration.
  • Increased flexibility: Supports multiple VLANs and other advanced networking features.
  • Reduced power consumption: Contributes to lower operating costs and a smaller carbon footprint.

Additional Details:

The PEB20525FV1.2 integrates an Ethernet MAC and PHY, which simplifies the design and reduces the board space required. It supports advanced Quality of Service (QoS) mechanisms to ensure reliable delivery of time-sensitive applications. The device also offers comprehensive management and monitoring capabilities, making it easy to administer the network. Its low power consumption contributes to lower operating costs. This EFM solution enables service providers to deliver high-speed Ethernet services to businesses and residences without the need for expensive fiber deployments.

This chip is designed for optimal performance in EFM applications, offering a reliable and efficient solution for delivering broadband services.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
World Produts Inc.
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Yageo
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess