The VFC100A-7W is a compact AC-DC power supply manufactured by Fuji Electric. It is designed to convert AC voltage from a mains power source into a stable DC voltage suitable for powering various electronic devices and systems. The '7W' designation indicates its maximum power output capacity.
Applications
- Industrial control systems
- LED lighting
- Security systems
- Small appliances
- Embedded systems
Features
- Universal AC input (85-264VAC)
- Compact size
- High efficiency
- Overload protection
- Short circuit protection
Benefits
- Wide input voltage range allows for global use.
- Small footprint enables easy integration into space-constrained applications.
- Reduced energy consumption and heat generation due to high efficiency.
- Protection against damage from overload and short circuit conditions.
- Reliable and stable power supply for sensitive electronic devices.
Technical Specifications
The VFC100A-7W accepts an AC input voltage range of 85-264VAC. It outputs a stable DC voltage, typically 5V, 12V, 15V, or 24V depending on the specific model. The output power is 7W. It includes over-voltage and short-circuit protection features. The operating temperature range is typically -20°C to +70°C. Refer to the datasheet for the specific output voltage, current, and other detailed specifications.