EN
  • EN
  • DE

YA961S6R

Part No YA961S6R
Manufacturer Fuji Electric
Catalog OEM Parts (T - Z)
Description DIODE, FAST, 8A, 600V; Diode Type: Fast Recovery; Voltage, Vrrm: 600V; Current, If AV: 2.5A; Current, Ifsm: 15A;...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Average Rectified Current 2.5 A
Mounting SMD (SMT)
Case / Package TO-220AB
Max Repetitive Reverse Voltage (Vrrm) 600 V
RoHS Non-Compliant
Win Source Part Number 1106037-YA961S6R
Categories OEM Parts(T-Z)
Manufacturer Fuji Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian YA961S6R CAD Model

Description

The YA961S6R is a power semiconductor module manufactured by Fuji Electric. It is most likely a diode or thyristor module used in power electronics applications, designed for high-power switching and rectification. While specifics require the datasheet, it is designed for demanding high voltage and current applications.

Applications

  • AC Motor Drives: Incorporated within variable frequency drives (VFDs) for regulating AC motor velocity and output.
  • DC Power Supplies: Applied in high-output DC power sources across diverse industrial and telecom contexts.
  • Uninterruptible Power Supplies (UPS): Embedded within UPS installations delivering continuous power during disruptions.
  • Welding Equipment: Used in welding machinery for precise command over welding currents.
  • Renewable Energy Systems: Deployed within solar and wind energy inverters, transforming DC power to AC power.

Features

  • High Voltage Operation: Intended to withstand considerable voltage levels, often numbering hundreds or thousands of volts.
  • High Current Capacity: Engineered for high current transmission, routinely measuring in the hundreds of amperes.
  • Isolated Baseplate: Presents electrical separation between the silicon parts and the base, improving device safety.
  • Durable Package: Crafted for steady output in intensive industrial environments.
  • Low On-State Voltage Drop: Limits power dissipation, amplifying functionality.

Benefits

  • Improved Efficiency: Reduced on-state voltage losses promote better energy conversion and decrease system energy use.
  • Increased Reliability: Resilient construction coupled with elevated voltage/current endurance guarantees consistent performance.
  • Simplified System Design: Segregated baseplates makes heat and assembly management easier, simplifying overall designs.
  • Reduced Size and Weight: Streamlined design facilitates compact, space-saving power systems.
  • Enhanced Safety: The provided electrical isolation elevates operational safety and protects components.

Additional Details

The YA961S6R most likely consists of internal diodes or thyristors, depending on operational needs. Terminal screws typically allow external circuits to be connected. A heat sink is often needed to remove device heat. The official Fuji Electric datasheet holds further insights, like detailed current and voltage measurements. Its temperature range is often in the vicinity of -40°C to +125°C. Silicon chips compose the semi-conductors, with conductive copper terminals and durable enclosures, possibly plastic, maintaining isolation. Precise device placement alongside proper heat management is key to trustworthy operation. For correct specs, consult the official datasheet.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess