EN
  • EN
  • DE

YG808C10R

Part No YG808C10R
Manufacturer Fuji Electric
Catalog HOT - SALES and EOL Components (U - Z)
Description SCHOTTKY BARRIER DIODE(100V / 30A TO-22OF15)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fuji Electric
Win Source Part Number 411454-YG808C10R
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian YG808C10R CAD Model

Description

The Fuji Electric YG808C10R is a diode module designed for high-power applications requiring efficient AC to DC conversion. As part of the YG series from Fuji Electric, it is built for robustness and reliability in demanding environments. This module offers an integrated solution for power rectification, contributing to overall system efficiency and stability.

Applications

  • AC Motor Drives: Used in the rectifier stage of AC motor drives to convert AC power from the mains into DC power needed for the inverter stage.
  • Uninterruptible Power Supplies (UPS): Integrated into UPS systems for AC to DC conversion to charge the battery and provide backup power in case of a power outage.
  • Welding Machines: Employed in welding equipment to convert AC power into the DC power required for welding processes.
  • Power Rectifiers: Acts as a general-purpose rectifier in various high-power applications requiring AC to DC conversion.
  • Renewable Energy Systems: Utilized in solar inverters and wind turbine systems to rectify the AC output from these renewable sources into DC for grid integration or battery storage.

Features

  • High Surge Current Capability: Capable of withstanding high surge currents, providing reliable operation during fault conditions or sudden load changes.
  • Low Forward Voltage Drop: Minimizes power losses during operation, enhancing overall system efficiency.
  • Isolated Base Plate: Offers electrical isolation between the terminals and the mounting base, simplifying heat sink mounting and improving safety.
  • Compact Package: Allows for easy integration into various power electronic systems while saving space.
  • High Reliability: YG series components are known for their robust design and high reliability in harsh operating conditions.

Benefits

  • Improved System Efficiency: Lower power losses due to low forward voltage drop contribute to higher efficiency in power conversion applications.
  • Enhanced System Reliability: The ability to withstand high surge currents ensures stable operation even under adverse conditions.
  • Simplified System Design: The isolated base plate allows for easy mounting and effective thermal management, simplifying the overall system design.
  • Reduced System Size: Compact design makes it suitable for applications where space is limited.
  • Cost-Effective Solution: Provides a reliable and efficient solution for various high-power rectification needs, making it a cost-effective choice.

Technical Specifications

Typical specifications include a voltage rating of 1000V and a current rating of 80A. Detailed electrical characteristics may vary depending on the specific revision of the YG808C10R. Always refer to the official Fuji Electric datasheet for precise specifications.

You May Also Be Interested in

Protek Devices
Lowest to $0.3269
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Qualcomm
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5047 $58.0405
280+ $0.4146 $116.0880
435+ $0.4008 $174.3480
600+ $0.3881 $232.8600
770+ $0.3754 $289.0580
1,035+ $0.3361 $347.8635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,300 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess