EN
  • EN
  • DE

FUJITSU A3C40174505 - 8-Port Modular RAID Controller D3216 PRAID EP420i

Part No FUJITSU A3C40174505 - 8-Port Modular RAID Controller D3216 PRAID EP420i
Manufacturer Fujitsu Electronics America, Inc.
Catalog Controllers
Description 8-Port Modular RAID Controller D3216 PRAID EP420i
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Controllers
Win Source Part Number 1401745-FUJITSU A3C40174505 - 8-Port Modular RAID Controller D3216 PRAID EP420i
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU A3C40174505 - 8-Port Modular RAID Controller D3216 PRAID EP420i CAD Model

Description

The FUJITSU A3C40174505 is an 8-Port Modular RAID Controller, model D3216 PRAID EP420i, designed for high-availability storage solutions. This advanced RAID controller offers superior data protection and performance for servers and storage systems. It supports RAID levels 0, 1, 5, 6, 10, 50, and 60, providing flexibility to meet various application requirements. The D3216 model incorporates cutting-edge technology that ensures data integrity through features such as predictive failure analysis and hot spare support. With eight ports, it enables the connection of multiple disk drives, enhancing storage capacity and throughput. The modular design allows for easy installation and integration into Fujitsu servers, making it an ideal choice for businesses seeking reliable storage solutions. Its support for SAS and SATA drives ensures broad compatibility with a wide range of storage media. Additionally, the PRAID EP420i comes equipped with advanced management software for convenient configuration and maintenance, including remote management capabilities. This RAID controller is suited for demanding environments where high performance and fault tolerance are crucial, such as data centers, enterprise IT infrastructure, and cloud storage services.

You May Also Be Interested in

Dell
CONTROLLER SSD EXTENDER NVME PCI-E R730XD R920 R93
Need more? Email Us
Dell
LSI 9206-16e 4PORT 6Gbps HBA
Need more? Email Us
Dell
RAID CONTROLLER CERC SATA 6 PORT
Need more? Email Us
Dell
CONTROLLER 32GB FC 8PORT TYPE B ME5024
Need more? Email Us
Dell
CONTROLLER 25GB iSCSI TYPE B ME5024
Need more? Email Us
Dell
H710 6Gb/s SAS 512MB
Need more? Email Us
Dell
H330 12Gb/s SAS PCI-E
Need more? Email Us
Dell
CONTROLLER SCV2000 SCV2020 10G ISCSI Type B
Need more? Email Us
Dell
H800 6GB/s SAS 512MB
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess