EN
  • EN
  • DE

FUJITSU CA32562-Y042 - Fujitsu Eternus DX S3/S4/S5 2.5in caddy

Part No FUJITSU CA32562-Y042 - Fujitsu Eternus DX S3/S4/S5 2.5in caddy
Manufacturer Fujitsu Electronics America, Inc.
Catalog Spare Parts
Description Fujitsu Eternus DX S3/S4/S5 2.5in caddy
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Spare Parts
Win Source Part Number 1404402-FUJITSU CA32562-Y042 - Fujitsu Eternus DX S3/S4/S5 2.5in caddy
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU CA32562-Y042 - Fujitsu Eternus DX S3/S4/S5 2.5in caddy CAD Model

Description

The FUJITSU CA32562-Y042 is a drive caddy designed to house 2.5-inch hard disk drives (HDDs) or solid-state drives (SSDs) specifically for the FUJITSU ETERNUS DX S3/S4/S5 storage systems. This caddy facilitates the easy installation and secure mounting of drives, enabling quick expansion or replacement of storage capacity within the ETERNUS DX array. The build quality and design of the caddy ensure that drives are kept in optimal conditions to maintain their performance and reliability. This is vital in environments where data integrity and system uptime are critical. The CA32562-Y042 caddy is an essential component for IT departments looking to manage their storage resources efficiently, offering a simple and effective way to scale storage capacity in response to growing data demands.

You May Also Be Interested in

HP
HPE 867982-B21. Type: Other, Compatible products: HPE Prolliant DL360 Gen10. Width: 25.4 mm, Depth: 177.8 mm, Height: 38.1 mm
Need more? Email Us
HP
High profile bracket for 665249-B21
Need more? Email Us
HP
Low Profile Bracket for P9D93A
Need more? Email Us
HP
HP Interconnect Blank for C7000 Blade Enclosure
Need more? Email Us
HP
HP Airflow Baffle for DL380 G7
Need more? Email Us
HP
HP FC Drive Magazine for 3PAR Storeserv 10000
Need more? Email Us
HP
Hewlett Packard Enterprise 2GB PC2-7200
Need more? Email Us
HP
HP 3820c Controller Board for Synergy G9
Need more? Email Us
HP
HP Ear Kit for MSA 2050
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess