EN
  • EN
  • DE

FUJITSU DX60S4 - Eternus DX60 S4 Base Enclosure 2.5in

Part No FUJITSU DX60S4 - Eternus DX60 S4 Base Enclosure 2.5in
Manufacturer Fujitsu Electronics America, Inc.
Catalog Storage Machines
Description Eternus DX60 S4 Base Enclosure 2.5in
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Storage Machines
Win Source Part Number 1404541-FUJITSU DX60S4 - Eternus DX60 S4 Base Enclosure 2.5in
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU DX60S4 - Eternus DX60 S4 Base Enclosure 2.5in CAD Model

Description

The FUJITSU DX60S4 Eternus DX60 S4 Base Enclosure is a compact yet powerful storage system designed to meet the demands of small and midsize businesses. Engineered for 2.5-inch drives, it offers a high-density storage solution that doesn't compromise on performance. The DX60 S4 is an integral part of Fujitsu's acclaimed ETERNUS DX series, known for its excellent reliability, scalability, and efficiency. This base enclosure model presents a cost-effective way for businesses to start their storage solutions or expand existing ones. It comes equipped with advanced data services, such as automated tiered storage, snapshot, and replication, ensuring data is not only stored securely but is also accessible and protected against unforeseen incidents. The space-saving design of the DX60 S4, combined with its energy-efficient operations, makes it an ideal choice for organizations looking to optimize their data centers while keeping operational costs low. Offering flexibility in how businesses deploy and manage their storage, the FUJITSU DX60S4 is a robust foundation for developing a tailored storage environment that can grow with the needs of the business.

You May Also Be Interested in

Dell
Compellent SCv2020 24x2.5 CTO
Need more? Email Us
Dell
SCV3020 30x2.5 2x10GB ISCSI Controller 2xPSU
Need more? Email Us
Dell
Equallogic PS6510 48x3.5 CTO
Need more? Email Us
Dell
Equallogic PS6010XV 16x3.5 CTO
Need more? Email Us
Dell
Compellent SC4020 24x2.5 2x8GB FC Controller 2xPSU
Need more? Email Us
Dell
PowerVault MD3600i 12x3.5 CTO
Need more? Email Us
Dell
Compellent SCV3020 30x2.5 2x16GB FC Controller
Need more? Email Us
Dell
Equallogic PS4100X 24x2.5 CTO
Need more? Email Us
Dell
Equallogic PS6000 16x3.5 CTO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess