EN
  • EN
  • DE

FUJITSU ETFEASU - DX1/200 S3 Drive Encl 2.5in w/ 1x IO Mod. / 2x PSU

Part No FUJITSU ETFEASU - DX1/200 S3 Drive Encl 2.5in w/ 1x IO Mod. / 2x PSU
Manufacturer Fujitsu Electronics America, Inc.
Catalog Storage Machines
Description DX1/200 S3 Drive Encl 2.5in w/ 1x IO Mod. / 2x PSU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Storage Machines
Win Source Part Number 1404507-FUJITSU ETFEASU - DX1/200 S3 Drive Encl 2.5in w/ 1x IO Mod. / 2x PSU
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU ETFEASU - DX1/200 S3 Drive Encl 2.5in w/ 1x IO Mod. / 2x PSU CAD Model

Description

The FUJITSU ETFEASU DX1/200 S3 Drive Enclosure is designed as a versatile and reliable solution for businesses needing to expand their storage with an emphasis on performance and uptime. This enclosure, supporting 2.5-inch drives, offers a compact and efficient storage expansion option, ideal for varied applications including virtualized environments and high-transaction databases. It comes equipped with a single I/O module, providing essential connectivity options, while the dual power supply units ensure a redundant power source to safeguard against unexpected power disruptions, bolstering system reliability. The design ensures easy integration into existing storage architectures, promising minimal disruption and a seamless expansion process. With its focus on durability, coupled with advanced cooling technologies to guarantee optimal drive temperatures, the ETFEASU enclosure is a smart choice for organizations focused on maximizing their storage efficiency and reliability.

You May Also Be Interested in

Dell
EqualLogic M4110 chasis 14x2.5
Need more? Email Us
Dell
Compellent SCV2020 24x2.5 2x12GB SAS Controller 2xPSU
Need more? Email Us
Dell
Compellent SCV3020 30x2.5 2x16GB FC Controller
Need more? Email Us
Dell
SCV3020 30x2.5 2x10GB ISCSI Controller 2xPSU
Need more? Email Us
Dell
Equallogic PS6110XV 24x3.5 CTO
Need more? Email Us
Dell
Equallogic PS5000E 16x3.5 CTO
Need more? Email Us
Dell
Compellent SC8000
Need more? Email Us
Dell
Compellent SCV320 24x2.5 2xController 2xPSU
Need more? Email Us
Dell
PowerVault ME424 24x2.5 2xController 2xPSU
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess