EN
  • EN
  • DE

FUJITSU ETVEADU - DX1/200 S4 Drive Encl 2.5in w/ 2x IO Mod. / 2x PSU

Part No FUJITSU ETVEADU - DX1/200 S4 Drive Encl 2.5in w/ 2x IO Mod. / 2x PSU
Manufacturer Fujitsu Electronics America, Inc.
Catalog Storage Machines
Description DX1/200 S4 Drive Encl 2.5in w/ 2x IO Mod. / 2x PSU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Storage Machines
Win Source Part Number 1404526-FUJITSU ETVEADU - DX1/200 S4 Drive Encl 2.5in w/ 2x IO Mod. / 2x PSU
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU ETVEADU - DX1/200 S4 Drive Encl 2.5in w/ 2x IO Mod. / 2x PSU CAD Model

Description

The FUJITSU ETVEADU is a compact and efficient drive enclosure designed for the Eternus DX1/200 S4 storage systems. Optimized for 2.5-inch drives, this enclosure is equipped with two I/O modules and two power supply units, ensuring high performance and reliability. It enables businesses to extend their storage capabilities by adding additional drives, catering to the growing need for data volume and speed. The dual I/O modules ensure high data transfer rates and connectivity, accommodating a variety of IT environments and applications. With redundant power supplies, the drive enclosure offers enhanced data integrity and system uptime, critical for enterprise operations. Its compact design allows for efficient space utilization in data centers, while its compatibility with a wide array of drive types (SSDs and HDDs) provides flexibility in performance and capacity. Ideal for expanding storage in Eternus DX1/200 S4 systems, the ETVEADU is a robust solution for organizations that require a scalable and secure data storage infrastructure.

You May Also Be Interested in

Dell
PowerVault MD3820F 24x2.5 2x16G FC 8GB Cache 2xPSU
Need more? Email Us
Dell
Equallogic PS6510 48x3.5 CTO
Need more? Email Us
Dell
PowerVault ME424 24x2.5 2xController 2xPSU
Need more? Email Us
Dell
PowerVault MD1200 12x1TB SAS 7.2K HDD 12TB
Need more? Email Us
Dell
Compellent SCV3020 30x2.5 2x16GB FC Controller
Need more? Email Us
Dell
Equallogic PS6110XV 24x3.5 CTO
Need more? Email Us
Dell
PowerVault MD3600i 12x3.5 CTO
Need more? Email Us
Dell
Equallogic PS5500E CTO
Need more? Email Us
Dell
PowerVault 124T Frontloader
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess