EN
  • EN
  • DE

FUJITSU FTS:ET204AU - Eternus DX200 S4 Base Enclosure 2.5in

Part No FUJITSU FTS:ET204AU - Eternus DX200 S4 Base Enclosure 2.5in
Manufacturer Fujitsu Electronics America, Inc.
Catalog Storage Machines
Description Fujitsu DX200 S4
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Storage Machines
Manufacturer Fujitsu Electronics America, Inc.
Win Source Part Number 1404508-FUJITSU FTS:ET204AU - Eternus DX200 S4 Base Enclosure 2.5in
Ultra Librarian 3D Model Ultra Librarian FUJITSU FTS:ET204AU - Eternus DX200 S4 Base Enclosure 2.5in CAD Model

Description

The FUJITSU FTS:ET204AU Eternus DX200 S4 Base Enclosure stands at the pinnacle of storage solution design, offering unparalleled flexibility, reliability, and scalability for medium to large-scale enterprise deployments. Optimized to accommodate 2.5-inch drives, it serves as a robust platform for a wide array of storage needs, from intensive data warehousing to critical application data storage. The enclosure’s architecture is tailored for maximal efficiency and performance, capable of supporting the latest in storage technology advancements. Its comprehensive cooling system ensures that the drives operate within optimal temperature ranges, significantly reducing the risk of thermal-related performance throttling or failures. Such features, combined with the potential for seamless integration into existing storage networks, make the Eternus DX200 S4 Base Enclosure an exemplary choice for organizations seeking to future-proof their storage infrastructure with a focus on high performance, reliability, and expansion flexibility.

You May Also Be Interested in

Dell
SCV3020 30x2.5 2x10GB ISCSI Controller 2xPSU
Need more? Email Us
Dell
Equallogic PS6000 16x3.5 CTO
Need more? Email Us
Dell
PowerVault MD3420 24x2.5 2x4GB Cache controllers 2x PSU
Need more? Email Us
Dell
Compellent SC8000
Need more? Email Us
Dell
Compellent SCV3020 30x2.5 2xSAS Controller 2xPSU
Need more? Email Us
Dell
PowerVault MD3820F 24x2.5 2x16G FC 8GB Cache 2xPSU
Need more? Email Us
Dell
PowerVault 124T Frontloader
Need more? Email Us
Dell
Equallogic PS5500E CTO
Need more? Email Us
Dell
Compellent SC4020 24x2.5 2x8GB FC Controller 2xPSU
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess