EN
  • EN
  • DE

FUJITSU LSZ:H3-25217-00 - 8-Port SAS Host Bus Adapter LSI SAS 9200-8e

Part No FUJITSU LSZ:H3-25217-00 - 8-Port SAS Host Bus Adapter LSI SAS 9200-8e
Manufacturer Fujitsu Electronics America, Inc.
Catalog Controllers
Description 8-Port SAS Host Bus Adapter LSI SAS 9200-8e
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Controllers
Manufacturer Fujitsu Electronics America, Inc.
Win Source Part Number 1401679-FUJITSU LSZ:H3-25217-00 - 8-Port SAS Host Bus Adapter LSI SAS 9200-8e
Ultra Librarian 3D Model Ultra Librarian FUJITSU LSZ:H3-25217-00 - 8-Port SAS Host Bus Adapter LSI SAS 9200-8e CAD Model

Description

The FUJITSU LSZ:H3-25217-00 is an 8-Port SAS Host Bus Adapter, known as the LSI SAS 9200-8e, designed to provide high-performance and reliable external storage connectivity for servers and workstations. This HBA enables connection to large-scale external storage arrays, supporting up to 8 SAS or SATA devices through its external ports. With the LSI SAS 9200-8e, users can benefit from the enhanced data transfer speed up to 6Gb/s per port, ensuring efficient data movement between the host system and external storage devices. It is particularly suitable for applications requiring high bandwidth, such as video editing, data backup, and database applications, where fast data retrieval and storage are essential. The incorporation of SAS technology offers compatibility with both high-performance SAS drives and cost-effective SATA drives, providing flexibility in storage configuration. Its easy installation and broad compatibility make it an excellent choice for businesses looking to expand their storage capacity with high-speed, reliable external connections.

You May Also Be Interested in

Dell
CONTROLLER SCV2000 SCV2020 10G ISCSI Type B
Need more? Email Us
Dell
CONTROLLER EQL TYPE 15 PS6210
Need more? Email Us
Dell
Compellent CT040 16x3.5 Controller
Need more? Email Us
Dell
CONTROLLER EQL TYPE 17 10GB PS4110
Need more? Email Us
Dell
H800 6GB/s SAS 512MB
Need more? Email Us
Dell
H710 6Gb/s SAS 512MB
Need more? Email Us
Dell
CONTROLLER 25GB iSCSI TYPE B ME5024
Need more? Email Us
Dell
DELL 405-AANN
Need more? Email Us
Dell
CONTROLLER SSD EXTENDER NVME PCI-E R730XD R920 R93
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess