EN
  • EN
  • DE

FUJITSU OCE14102B-NT-F - EMULEX OCE14102B-NT-F 10GBASE-T 2PORT RJ45 PCI-E

Part No FUJITSU OCE14102B-NT-F - EMULEX OCE14102B-NT-F 10GBASE-T 2PORT RJ45 PCI-E
Manufacturer Fujitsu Electronics America, Inc.
Catalog Spare Parts
Description EMULEX OCE14102B-NT-F 10GBASE-T 2PORT RJ45 PCI-E
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Spare Parts
Win Source Part Number 1404283-FUJITSU OCE14102B-NT-F - EMULEX OCE14102B-NT-F 10GBASE-T 2PORT RJ45 PCI-E
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU OCE14102B-NT-F - EMULEX OCE14102B-NT-F 10GBASE-T 2PORT RJ45 PCI-E CAD Model

Description

The FUJITSU OCE14102B-NT-F is a high-performance network adapter card, powered by EMULEX technology, designed to elevate the networking capabilities of servers and high-end workstations. This adapter card features two 10GBASE-T RJ45 ports, enabling ultra-fast network connections over standard Ethernet cables, making it an ideal solution for data-intensive applications, high-resolution video streaming, and large-scale virtualization environments. Its PCI-E interface ensures broad compatibility with a wide range of systems while providing a high-bandwidth pipeline to eliminate network bottlenecks and enhance data throughput. The OCE14102B-NT-F utilizes advanced networking technologies, including offload engines for reduced CPU utilization, and supports various networking standards to ensure optimal performance and compatibility with existing infrastructure. Designed with an emphasis on efficiency and reliability, this network adapter incorporates features such as error-correcting code (ECC) memory and advanced thermal management to maintain operation under rigorous conditions. It offers network administrators advanced management features, including remote boot options and quality of service (QoS) settings, facilitating seamless integration and operation in complex network environments. Overall, the FUJITSU OCE14102B-NT-F EMULEX network adapter represents a premium solution for organizations looking to bolster their network performance with reliable, high-speed connections.

You May Also Be Interested in

HP
HP Storageworks M5314B E.M.U. Module
Need more? Email Us
HP
HP 785GB ioDrive Accelerator Card
Need more? Email Us
HP
HP 8SFF Hard drive Cage for DL380 G6/G7
Need more? Email Us
HP
HPE 867982-B21. Type: Other, Compatible products: HPE Prolliant DL360 Gen10. Width: 25.4 mm, Depth: 177.8 mm, Height: 38.1 mm
Need more? Email Us
HP
HP 3LFF Rear Drive Cage + Backplane for DL380 G9
Need more? Email Us
HP
NetApp LFF HDD Blank
Need more? Email Us
HP
HP 3820c Controller Board for Synergy G9
Need more? Email Us
HP
Hewlett Packard Enterprise BLc7000 Onboard Administrator Option. Weight: 1.81 kgHP Onboard Administrator for BladeSystem delivers unmatched Blade enclosure power and remote management capability, now with KVM capability.
Need more? Email Us
HP
HP SAS Controller Board for D2600/D2700 Enclosure
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess