EN
  • EN
  • DE

FUJITSU S26361-F3696-L514 - 4GB 1Rx4 PC3L-10600R DDR3-1333MHz

Part No FUJITSU S26361-F3696-L514 - 4GB 1Rx4 PC3L-10600R DDR3-1333MHz
Manufacturer Fujitsu Electronics America, Inc.
Catalog IT infrastructure Memory
Description Fujitsu 4GB (1x4GB) 1Rx4 L DDR3-1333 R ECC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1403749-FUJITSU S26361-F3696-L514 - 4GB 1Rx4 PC3L-10600R DDR3-1333MHz
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU S26361-F3696-L514 - 4GB 1Rx4 PC3L-10600R DDR3-1333MHz CAD Model

Description

The FUJITSU S26361-F3696-L514 is a Low-Voltage (LV) 4GB DDR3 RAM module that provides high-performance and energy-efficient memory upgrade for servers. Operating at 1333MHz, this module enables faster data processing and improved system responsiveness. Designed to work in the most demanding server environments, this Registered DIMM (RDIMM) features a 1Rx4 configuration, with one rank and four memory banks, optimizing speed and reliability for mission-critical applications. The PC3L-10600R specification signifies that this memory module is compatible with systems that support DDR3-1333 registered memory and operates at a lower voltage (1.35V) compared to standard DDR3 modules, reducing power consumption and heat generation, thus contributing to lower operating costs and a greener computing environment. The inclusion of ECC (Error-Correcting Code) adds a valuable layer of data integrity, detecting and correcting the most common types of internal data errors, which is essential for applications where data accuracy is critical. Whether upgrading a server for enhanced performance in a corporate data center or deploying new workloads that require additional memory capacity, the FUJITSU S26361-F3696-L514 module offers a balanced combination of performance, power efficiency, and reliability, making it an ideal choice for enterprises looking to maximize their IT investment.

You May Also Be Interested in

Dell
1GB 2Rx8 PC2-5300U DDR2-667MHz
Need more? Email Us
Dell
DELL SNPVM51CC/16G-OEM
Need more? Email Us
Dell
4GB 2Rx4 PC3-10600R DDR3-1333MHz
Need more? Email Us
Dell
16GB 2Rx8 PC4-21300V DDR4-2666MHz
Need more? Email Us
Dell
DELL CP5NF
Need more? Email Us
Dell
4GB 2Rx4 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
8GB 2Rx4 PC3L-10600R DDR3-1333MHz
Need more? Email Us
Dell
DELL HMA82GR7CJR8N-VK
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess