EN
  • EN
  • DE

FUJITSU V26808-B9141-V10 - Intel Xeon Processor E5-2603-V3, 1.6 GHz

Part No FUJITSU V26808-B9141-V10 - Intel Xeon Processor E5-2603-V3, 1.6 GHz
Manufacturer Fujitsu Electronics America, Inc.
Catalog CPU
Description Intel Xeon Processor E5-2603-V3, 1.6 GHz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1401917-FUJITSU V26808-B9141-V10 - Intel Xeon Processor E5-2603-V3, 1.6 GHz
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU V26808-B9141-V10 - Intel Xeon Processor E5-2603-V3, 1.6 GHz CAD Model

Description

The FUJITSU V26808-B9141-V10 features the Intel Xeon Processor E5-2603 V3, designed for entry-level servers and workstations that require efficient, reliable computing power. With a base clock speed of 1.6 GHz, this processor is tuned for operations where energy efficiency and cost-effectiveness are paramount. It is equipped with 6 cores and 6 threads, providing a balanced computing resource for applications that do not demand high parallelism but still benefit from multiple cores. The processor includes 15 MB of SmartCache, which facilitates faster access to data by minimizing latency and improving throughput. Although it does not support Intel's Turbo Boost Technology, its architecture is optimized for a low-power envelope, making it an ideal solution for environments where maintaining a lower operational cost is crucial. The E5-2603 V3 supports DDR4 memory, which offers advantages in terms of speed and energy consumption over DDR3, contributing to overall system efficiency. This processor is built on Intel's 22nm technology, ensuring reduced power consumption while maintaining competitive performance. It supports PCI Express 3.0, providing flexible and fast connectivity options for peripherals and network devices, enhancing the system's scalability and throughput capabilities. The inclusion of Intel Virtualization Technology (VT-x) allows for better management of virtual environments, leading to improved server utilization and reduced overhead costs for businesses. The FUJITSU V26808-B9141-V10 and its Intel Xeon Processor E5-2603 V3 is well-suited for small businesses or departments that require a server to handle everyday applications, file serving, and basic virtualization tasks in an efficient and reliable manner.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
FUJITSU V26808-B8527-V10 - Intel Xeon Processor E3-1230, 3.2 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 5222 3.80GHz 4C 16.5M 105W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-2695-V3, 2.3 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26898-B1005-V1 - FUJITSU HEATSINK
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8703-V10 - Intel Xeon Processor E5-4650L, 2.6 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
INTEL Platinum 8270 (2.7GHz - 26C) CPU 205W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B9173-V50 - Intel Xeon Processor E5-8176M-V5, 2.1 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Bronze 3204 6C 85W 1.9GHz Processor
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel SILVER 4210R 2.40GHz 10C 13.75M 100W
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess