EN
  • EN
  • DE

JS-12E-K

Part No JS-12E-K
Manufacturer Fujitsu Electronics America, Inc.
Catalog Signal Relays, Up to 2 Amps
Description Electromechanical Relay SPDT 10A 12VDC 660Ohm Through Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Coil Current 18.18 mA
Coil Resistance 66 Ω
Coil Voltage (DC) 12 V
Contact Current Rating 10 A
Contact Material Cadmium, Silver
Depth 10 mm
Length 29 mm
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Number of Pins 5
Operate Time 10 ms
Power Consumption 22 mW
Resistance 660 Ω
RoHS Compliant
Termination Solder
Throw Configuration SPDT
Voltage Rating (AC) 400 V
Win Source Part Number 995007-JS-12E-K
Categories Signal Relays,Up to 2 Amps
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian JS-12E-K CAD Model

Description

The Fujitsu Electronics America, Inc. 995007-JS-12E-K is a signal relay that can handle up to 2 Amps.

  • Manufacturer: Fujitsu Electronics America, Inc.
  • Product: 995007-JS-12E-K
  • Type: Signal Relay
  • Current: 2 Amps (Up to)
  • RoHS: Compliant
  • Max Operating Temperature: 85 °C
  • Min Operating Temperature: -40 °C
  • Throw Configuration: SPDT
  • Coil Voltage: 12V

You May Also Be Interested in

Omron
Lowest to $0.9605
Omron
Lowest to $2.1853
Omron
Lowest to $0.8687
Omron
Lowest to $3.3622
Omron
Lowest to $0.8917
Omron
Need more? Email Us
Omron
Need more? Email Us
Omron
Lowest to $3.2618
Kemet
RELAY GEN PURPOSE DPDT 1A 12V
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess