EN
  • EN
  • DE

MB3775PFV-G-BND

Part No MB3775PFV-G-BND
Manufacturer Fujitsu Electronics America, Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case SOP
Manufacturer Fujitsu Electronics America, Inc.
Manufacturer Homepage edevice.fujitsu.com/fmd/en/index.html
Win Source Part Number 739802-MB3775PFV-G-BND
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MB3775PFV-G-BND CAD Model

Description

The MB3775PFV-G-BND is a voltage supervisory circuit manufactured by Fujitsu Electronics America, Inc. It's designed to monitor voltage levels in electronic systems and provide a reset signal when the voltage drops below a certain threshold. This ensures that the system starts up and operates correctly, preventing data corruption and system failures.

Applications

  • Microcontroller-based systems: Monitors the power supply voltage of microcontrollers and triggers a reset if it falls out of the specified range.
  • Embedded systems: Ensures the proper operation of embedded systems by monitoring critical voltage levels.
  • Power supplies: Protects power supplies from undervoltage conditions, preventing damage to connected devices.
  • Industrial control systems: Monitors voltage levels in industrial control systems, ensuring reliable operation.
  • Automotive electronics: Safeguards automotive electronic systems from voltage fluctuations.

Features

  • Voltage monitoring: Accurately monitors the input voltage.
  • Reset output: Generates a reset signal when the voltage drops below the threshold.
  • Adjustable threshold voltage: Allows customization of the voltage threshold.
  • Low quiescent current: Minimizes power consumption.
  • Small package: Enables compact designs.

Benefits

  • Prevents system failures: Ensures proper system startup and operation by detecting undervoltage conditions.
  • Protects data integrity: Prevents data corruption caused by voltage fluctuations.
  • Improves system reliability: Enhances the overall reliability of electronic systems.
  • Simplifies system design: Provides a simple and reliable voltage monitoring solution.
  • Reduces power consumption: Minimizes the power consumed by the supervisory circuit.

Additional Details

The MB3775PFV-G-BND typically comes in a small surface-mount package, making it suitable for space-constrained applications. It offers a precise voltage threshold with minimal temperature drift, ensuring consistent performance over a wide temperature range. The reset output is usually an open-drain or push-pull output, which can be connected to the reset input of a microcontroller or other digital device. External components, such as resistors, can be used to adjust the voltage threshold to meet specific application requirements. It is commonly used in applications where a reliable voltage monitoring is crucial for the correct and safe functioning of the electronic device. Datasheets provide detail information about timing characteristics and reset assertion thresholds.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Texas Instruments
Lowest to $4.0465
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess