EN
  • EN
  • DE

MB39A206WQN-G-ERE1

Part No MB39A206WQN-G-ERE1
Manufacturer Fujitsu Electronics America, Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830124-MB39A206WQN-G-ERE1
Ultra Librarian 3D Model Ultra Librarian MB39A206WQN-G-ERE1 CAD Model

Description

The MB39A206WQN-G-ERE1 is a highly integrated power management IC (PMIC) manufactured by Fujitsu Electronics America, Inc. This PMIC is designed to efficiently manage power distribution and regulation in various electronic devices, contributing to improved system performance and energy efficiency. It is particularly suited for applications requiring multiple voltage rails and sophisticated power control features.

Applications

  • Mobile Devices: Smartphones, tablets, and portable media players where efficient power management is crucial for battery life.
  • Wearable Electronics: Smartwatches, fitness trackers, and other wearable devices requiring compact and energy-efficient solutions.
  • IoT Devices: Wireless sensors, smart home devices, and other IoT applications where low power consumption is essential.
  • Embedded Systems: Microcontroller-based systems and other embedded applications requiring regulated power supplies.

Features

  • Multiple Output Rails: Provides several independent voltage outputs to power different components within a system.
  • High Efficiency: Integrated DC-DC converters with high efficiency to minimize power loss and extend battery life.
  • Low Quiescent Current: Minimizes power consumption during standby or idle modes, further enhancing energy efficiency.
  • Protection Features: Includes over-voltage protection (OVP), over-current protection (OCP), and short-circuit protection (SCP) to safeguard the system.
  • I2C Interface: Allows for digital control and monitoring of power management parameters.
  • Compact Package: Small form factor package for space-constrained applications.

Benefits

  • Extended Battery Life: High efficiency and low quiescent current contribute to longer battery life in portable devices.
  • Reduced System Size: Integration of multiple power management functions into a single chip reduces the number of external components needed, leading to smaller and more compact designs.
  • Improved System Reliability: Integrated protection features enhance system reliability by preventing damage from over-voltage, over-current, and short-circuit conditions.
  • Simplified Design: The I2C interface simplifies system design by enabling digital control and monitoring of power management parameters.
  • Optimized Power Distribution: Multiple output rails allow for efficient power distribution to different components within a system.

Additional Details

The MB39A206WQN-G-ERE1 typically includes DC-DC converters, LDO regulators, and other power management functions. The specific voltage and current ratings for each output rail can be found in the product datasheet. The I2C interface allows for dynamic adjustment of output voltages, current limits, and other parameters. The device is designed to operate over a wide input voltage range and temperature range, making it suitable for a variety of applications.

You May Also Be Interested in

Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,500 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess