EN
  • EN
  • DE

MB506PF

Part No MB506PF
Manufacturer Fujitsu Electronics America, Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1033124-MB506PF
Categories OEM Parts(M-N)
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MB506PF CAD Model

Description

The MB506PF is a power factor correction (PFC) controller IC manufactured by Fujitsu. It is designed to improve the power factor of AC-DC power supplies, reducing harmonic distortion and increasing energy efficiency. This controller is ideal for use in a wide range of applications, including power supplies for computers, servers, and consumer electronics.

Applications

  • AC-DC power supplies for computers and servers
  • Power supplies for consumer electronics (e.g., TVs, DVD players)
  • Industrial power supplies
  • LED lighting power supplies
  • Battery chargers

Features

  • Active power factor correction (PFC)
  • Continuous Conduction Mode (CCM) operation
  • Low total harmonic distortion (THD)
  • Overvoltage protection (OVP)
  • Overcurrent protection (OCP)
  • Overtemperature protection (OTP)
  • Undervoltage lockout (UVLO)

Benefits

  • Improved power factor: Reduces harmonic distortion and increases energy efficiency.
  • Compliance with regulatory standards: Meets international standards for power quality.
  • Reduced energy consumption: Lowers energy bills and reduces environmental impact.
  • Increased system reliability: Protection features prevent damage to the power supply.
  • Simplified design: Integrated controller reduces the number of external components.

Additional Details

The MB506PF typically operates in Continuous Conduction Mode (CCM) to achieve high power factor correction. It uses current-mode control to provide stable and accurate output voltage regulation. The device includes various protection features, such as overvoltage protection (OVP), overcurrent protection (OCP), and overtemperature protection (OTP), to ensure reliable operation. It is available in various package options, including DIP and SOIC. The operating frequency is typically in the range of 50 kHz to 200 kHz. External components, such as inductors and capacitors, are required to implement the PFC circuit. The datasheet provides detailed information on the device's electrical characteristics, timing diagrams, and application examples.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $1.4033
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess