EN
  • EN
  • DE

MB81C1000A-70PJ

Part No MB81C1000A-70PJ
Manufacturer Fujitsu Electronics America, Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1076045-MB81C1000A-70PJ
Categories OEM Parts(M-N)
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MB81C1000A-70PJ CAD Model

Description

The MB81C1000A-70PJ is a high-speed 1,048,576-bit (1Mbit) CMOS Dynamic Random Access Memory (DRAM) manufactured by Fujitsu. It is designed for applications requiring large memory capacity with fast access times and low power consumption.

Applications

  • Personal Computers: Used as main memory in older PC systems requiring larger memory footprints.
  • Workstations: Employed in workstation environments demanding substantial memory capacity for complex tasks.
  • Graphics Cards: Integrated into graphics cards to serve as frame buffer memory for enhanced visual performance.
  • Printers: Utilized in printing devices as buffer memory to manage print jobs efficiently.
  • Industrial Control Systems: Deployed in industrial automation equipment for robust data storage and retrieval.

Features

  • Organization: 1,048,576 words x 1 bit.
  • Access Time: 70ns access time, ensuring rapid data retrieval.
  • Refresh: Requires periodic refresh cycles to maintain data integrity.
  • Power Consumption: Low power consumption due to CMOS technology, extending battery life in portable applications.
  • Package: Available in a DIP (Dual In-line Package) for ease of integration into various systems.

Benefits

  • High Density: Provides a significant amount of memory capacity in a compact chip.
  • Fast Access: 70ns access time facilitates quick data access, thereby improving overall system responsiveness.
  • Low Power: CMOS technology minimizes power consumption, making it suitable for battery-powered devices.
  • Cost-Effective: Represents a cost-efficient solution for memory needs in its application era.
  • Wide Availability: A widely used and readily available memory component, ensuring ease of procurement and maintenance.

Additional Details

The MB81C1000A-70PJ DRAM leverages multiplexed address inputs to reduce pin count. It includes a sophisticated sense amplifier to reliably detect and amplify the small signals stored within the memory cells. Periodic refresh operations are critical to preserve data integrity, compensating for charge leakage in the DRAM cells. The operating temperature range is typically between 0°C and 70°C, allowing for reliable operation in diverse environments. This memory chip played a key role in enabling the advancement of computing technology by providing increased memory capacity and performance.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess