EN
  • EN
  • DE

AD21489WBCPZ4202

Part No AD21489WBCPZ4202
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description SHARC PROCESSOR 400MHZ /
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series Automotive, SHARC®
Package Tray
Type Floating Point
Interface EBI/EMI, DAI, I2C, SPI, SPORT, UART/USART
Clock Rate 400MHz
Non-Volatile Memory External
On-Chip RAM 5Mbit
Voltage - I/O 3.30V
Voltage - Core 1.1V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 88-VFQFN Exposed Pad, CSP
Supplier Device Package 88-LFCSP-VQ (12x12)
Base Product Number AD21489
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 505-AD21489WBCPZ4202,-2735-AD21489WBCPZ4202
Standard Package 1
Win Source Part Number 1017415-AD21489WBCPZ4202
Ultra Librarian 3D Model Ultra Librarian AD21489WBCPZ4202 CAD Model

Description

The AD21489WBCPZ4202 from Analog Devices Inc. is a state-of-the-art digital signal processor (DSP) that offers an exceptional balance of performance and power efficiency. Designed to cater to demanding signal processing applications, this processor is an ideal choice for industries ranging from automotive to telecommunications and consumer electronics.

Key Features

  • High-Speed Performance: The AD21489WBCPZ4202 operates at a high frequency, allowing for rapid data processing and real-time signal handling, ensuring minimal latency in critical applications.
  • Power Efficiency: This DSP is engineered to maintain low power consumption without sacrificing performance, making it suitable for portable and battery-powered devices where energy efficiency is paramount.
  • Advanced Architecture: It features a sophisticated architecture that supports complex algorithms and processing routines, enabling it to tackle the most challenging digital signal processing tasks with ease.
  • Integrated Memory: With an integrated memory system, the processor reduces the need for external components, thus simplifying design and potentially lowering system costs.
  • Robust Connectivity: The AD21489WBCPZ4202 includes a range of connectivity options, allowing for versatile interfacing with other components and peripherals within a system.

Applications

The versatility of the AD21489WBCPZ4202 makes it an excellent choice for a variety of applications, including:

  • Automotive audio and infotainment systems
  • Wireless communication infrastructure
  • Medical imaging and diagnostics
  • High-fidelity audio equipment
  • Industrial control systems

Technical Specifications

Parameter Value
Core Processor DSP
Operating Frequency High Frequency
Memory Type Integrated
Interface Type Multiple Connectivity Options
Package / Case LFCSP

With its powerful features and flexible applications, the AD21489WBCPZ4202 is a top-tier choice for designers and engineers looking to push the boundaries of digital signal processing.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.9665 $71.8995
6+ $19.6650 $117.9900
10+ $19.0503 $190.5030
13+ $18.4358 $239.6654
17+ $17.8213 $302.9621
22+ $15.9777 $351.5094
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 171 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess