The MB831124-35 is a high-speed static RAM (SRAM) manufactured by Fujitsu Electronics America, Inc. It is designed for applications requiring fast data access and low power consumption. This SRAM is commonly used in various electronic devices and systems, including computer memory, cache memory, and embedded systems.
Applications:
- Computer main memory
- Cache memory
- Embedded systems
- Digital signal processing (DSP)
- Networking equipment
- Instrumentation
Features:
- High-speed access time (35ns)
- 256K x 4-bit organization
- Low power consumption
- TTL compatible inputs and outputs
- Single 5V power supply
- Available in various packages (e.g., DIP, SOJ)
Benefits:
- Provides fast data access
- Reduces system latency
- Improves system performance
- Low power consumption
- Easy to interface with other logic devices
Additional Details:
The MB831124-35 SRAM utilizes CMOS technology to achieve high speed and low power consumption. The 256K x 4-bit organization provides a total storage capacity of 1 megabit. The 35ns access time allows for fast data retrieval and storage. The TTL compatible inputs and outputs simplify interfacing with other logic devices. The single 5V power supply simplifies power supply design. The MB831124-35 is available in various packages, allowing for flexibility in system design. The specific package type will depend on the application requirements. The SRAM is typically used in applications where fast data access is critical, such as cache memory and embedded systems. The low power consumption makes it suitable for battery-powered devices. The MB831124 series offers good performance for designs that need fast access and retention.