EN
  • EN
  • DE

MB8464A-15LP-G

Part No MB8464A-15LP-G
Manufacturer Fujitsu Electronics America, Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1076077-MB8464A-15LP-G
Categories OEM Parts(M-N)
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MB8464A-15LP-G CAD Model

Description

The MB8464A-15LP-G is a high-speed, low-power CMOS static RAM (SRAM) manufactured by Fujitsu Electronics America, Inc. It is organized as 65,536 words by 1-bit. The device utilizes Fujitsu's advanced CMOS technology to achieve both high speed and low power operation, making it suitable for a variety of applications where memory performance and energy efficiency are critical.

Applications

  • Cache Memory: Used in microprocessor-based systems to provide fast access to frequently used data.
  • Buffer Memory: Employed as a buffer in various data processing and communication systems.
  • Workstations and Personal Computers: Incorporated into memory modules for high-performance computing.
  • Instrumentation: Used in data acquisition systems, test equipment, and measurement devices.
  • Digital Signal Processing (DSP): Found in DSP applications requiring fast data access.

Features

  • High-Speed Access: Offers a fast access time of 15 ns, enabling quick data retrieval.
  • Low Power Consumption: Operates with low power consumption, extending battery life in portable devices.
  • CMOS Technology: Utilizes CMOS technology for enhanced performance and reduced power dissipation.
  • Single 5V Power Supply: Operates on a single 5V power supply for ease of integration.
  • TTL Compatibility: TTL-compatible inputs and outputs for seamless interfacing with other logic devices.
  • Three-State Output: Provides a three-state output, enabling efficient memory expansion.

Benefits

  • Improved System Performance: High-speed access time enhances overall system performance.
  • Reduced Power Consumption: Low power consumption minimizes energy usage and heat generation.
  • Easy Integration: TTL compatibility and single power supply simplify system design and integration.
  • Reliable Operation: Fujitsu's CMOS technology ensures reliable performance and long-term stability.

Additional Details

The MB8464A-15LP-G is available in a DIP (Dual In-line Package). It features equal access and cycle times and operates over a commercial temperature range. It supports a standard memory interface, which allows for easy integration into existing systems. The device's low power consumption makes it especially well-suited for battery-powered applications. This SRAM provides a cost-effective solution for applications requiring high speed and low power consumption.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Nichia Corporation
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess