EN
  • EN
  • DE
  • IT

MB85RC128

Part No MB85RC128
Manufacturer Fujitsu Electronics America, Inc.
Description Memory FRAM 128 K (16 K x 8) Bit I2C
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fujitsu Electronics America, Inc.
Win Source Part Number 1215712-MB85RC128
Manufacturer Homepage edevice.fujitsu.com/fmd/en/index.html
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MB85RC128 CAD Model

Description

The MB85RC128 is a 128Kbit FRAM (Ferroelectric Random Access Memory) produced by Fujitsu. FRAM is a non-volatile memory technology that combines the advantages of both RAM and ROM. It offers fast write speeds, high endurance, and low power consumption, making it suitable for a wide range of applications.

Applications:

  • Data Logging: Used in industrial data loggers, medical devices, and automotive event recorders for continuous data storage.
  • Metering: Employed in smart meters for electricity, water, and gas to store consumption data and meter readings.
  • Wearable Devices: Utilized in fitness trackers, smartwatches, and other wearables to store user data and activity logs.
  • Medical Equipment: Used in medical devices such as glucose monitors and infusion pumps to store patient data and configuration settings.
  • Gaming Devices: Employed in gaming consoles and handheld devices to store game save data and user profiles.

Features:

  • Memory Size: 128Kbit (16K x 8) capacity.
  • Non-Volatile: Data is retained even when power is removed.
  • Fast Write Speed: Offers significantly faster write speeds compared to EEPROM and Flash memory.
  • High Endurance: Supports a very high number of write cycles (typically 10 trillion read/write cycles).
  • Low Power Consumption: Requires very low power for both read and write operations.
  • I2C Interface: Communicates via a standard I2C serial interface.
  • Wide Operating Voltage: Operates over a wide voltage range (e.g., 2.7V to 3.6V or 1.8V to 3.6V, depending on the specific version).
  • Small Package: Available in compact surface-mount packages such as SOP or DIP.

Benefits:

  • Data Retention: Provides reliable data storage even in the absence of power.
  • Fast Write Operations: Enables rapid data logging and storage.
  • Long Lifespan: High endurance ensures reliable operation over an extended period.
  • Energy Efficiency: Low power consumption extends battery life in portable devices.
  • Easy Integration: I2C interface simplifies integration with microcontrollers and other systems.

Additional Details:

The MB85RC128 FRAM device features a standard I2C serial interface, allowing for easy communication with microcontrollers and other digital systems. The device supports byte-write and page-write operations. It's important to consult the datasheet for detailed specifications, including operating voltage range, timing characteristics, and power consumption. Proper decoupling capacitors should be used to ensure stable power supply. The device is often used in applications where frequent data writes are required, and data retention is critical.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $3.1823 $66.8283
50+ $2.6105 $130.5250
77+ $2.5290 $194.7330
106+ $2.4475 $259.4350
137+ $2.3660 $324.1420
183+ $2.1215 $388.2345
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess