EN
  • EN
  • DE
  • IT

MB85RS16

Part No MB85RS16
Manufacturer Fujitsu Electronics America, Inc.
Description 16 K (2 K×8) ビットSPI
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fujitsu Electronics America, Inc.
Win Source Part Number 1215720-MB85RS16
Manufacturer Homepage edevice.fujitsu.com/fmd/en/index.html
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MB85RS16 CAD Model

Description

The MB85RS16 is a 16Kbit (2048 x 8) Serial SPI (Serial Peripheral Interface) F-RAM (Ferroelectric Random Access Memory) manufactured by Fujitsu Electronics America, Inc. F-RAM is a non-volatile memory technology that offers fast read/write speeds, high endurance, and low power consumption compared to traditional EEPROM or Flash memory. This makes it suitable for a variety of applications where frequent data logging or storage is required.

Applications

  • Data logging: Used for storing sensor data, system logs, and other information that requires frequent updates.
  • Metering: Employed in smart meters for storing energy consumption data.
  • Industrial automation: Used in industrial control systems for storing configuration parameters and process data.
  • Wearable devices: Provides non-volatile memory for storing user data and settings in wearable electronics.
  • Automotive electronics: Utilized in automotive applications for storing event data recorders (EDR) and other critical information.

Features

  • SPI interface: Allows for easy communication with microcontrollers and other digital devices.
  • Non-volatile memory: Retains data even when power is removed.
  • Fast read/write speeds: Enables quick data access and storage.
  • High endurance: Supports a large number of read/write cycles (typically 10^12 cycles).
  • Low power consumption: Minimizes power usage in battery-powered applications.
  • Small package: Available in small surface-mount packages.

Benefits

  • Fast and efficient data storage: High read/write speeds improve system performance.
  • Reliable data retention: Non-volatile memory ensures data is retained even in the event of a power loss.
  • Long lifespan: High endurance enables reliable operation for extended periods.
  • Energy efficient: Low power consumption extends battery life.

Additional Details

The MB85RS16 typically operates with a supply voltage of 2.7V to 3.6V. Key electrical characteristics include read/write cycle time, standby current, and operating temperature range. It's important to consult the manufacturer's datasheet for detailed specifications, application notes, and timing diagrams to ensure proper communication with the device. The datasheet provides information on SPI communication protocol, addressing modes, and power-saving features. Considerations include the SPI clock frequency and the operating temperature requirements of the application.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.9417 $65.9190
170+ $0.7736 $131.5120
260+ $0.7489 $194.7140
360+ $0.7244 $260.7840
465+ $0.7011 $326.0115
620+ $0.6287 $389.7940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess