EN
  • EN
  • DE

MB87M3032

Part No MB87M3032
Manufacturer Fujitsu Electronics America, Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1012428-MB87M3032
Categories OEM Parts(M-N)
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MB87M3032 CAD Model

Description

The MB87M3032 is a high-speed BiCMOS PLL frequency synthesizer. It's manufactured by Fujitsu Electronics America, Inc., and designed for applications requiring precise frequency control, such as communication systems, wireless devices, and instrumentation. It provides a stable and accurate clock signal for various electronic circuits.

Applications:

  • Wireless Communication Systems: Used in cellular phones, wireless LAN devices (Wi-Fi), and Bluetooth modules.
  • Satellite Communication Systems: Employed in satellite receivers and transmitters.
  • Cable TV Systems: Integrated into set-top boxes and cable modems.
  • Instrumentation: Used in signal generators, spectrum analyzers, and frequency counters.
  • Microwave Communication: Used in microwave radios and transceivers.

Features:

  • High-Speed Operation: Supports high frequencies for demanding applications.
  • Low Phase Noise: Minimizes phase noise, ensuring signal integrity and reducing errors.
  • Wide Frequency Range: Operates over a broad frequency range, accommodating various frequency bands.
  • Integrated PLL: Contains a complete phase-locked loop (PLL) circuit, simplifying design.
  • Programmable Divider: Offers programmable dividers for frequency scaling and tuning.
  • Low Power Consumption: Designed for low power operation, extending battery life in portable devices.

Benefits:

  • Precise Frequency Control: Generates accurate and stable clock signals for reliable operation.
  • Improved Signal Quality: Minimizes phase noise, reducing signal distortion and errors.
  • Versatile Frequency Synthesis: Allows for flexible frequency generation and tuning.
  • Simplified Design: Reduces the number of external components required, simplifying the design process.
  • Energy Efficiency: Minimizes power consumption, extending battery life and reducing heat dissipation.

Additional Details:

The MB87M3032 typically operates on a 3.3V or 5V power supply. The exact frequency range and other specifications can be found in the manufacturer's datasheet. The component is usually available in a small outline package (SOP) or a QFP package. Proper decoupling capacitors are crucial for stable operation.

You May Also Be Interested in

New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess