EN
  • EN
  • DE

MB8843M-G-207K

Part No MB8843M-G-207K
Manufacturer Fujitsu Electronics America, Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 999360-MB8843M-G-207K
Categories OEM Parts(M-N)
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MB8843M-G-207K CAD Model

Description

The MB8843M-G-207K is a serial-to-parallel converter manufactured by Fujitsu Electronics America, Inc. This device is designed to efficiently convert serial data streams into parallel data formats, making it suitable for various interface and data processing applications. Its robust design ensures reliable operation and efficient data handling.

Applications:

  • Printer Interface: Converting serial print data to parallel for print head control.
  • Motor Control: Managing serial commands to parallel signals for motor drivers.
  • Industrial Automation: Interfacing serial communication with parallel-based control systems.
  • Data Acquisition Systems: Converting serial sensor data to parallel for processing.
  • Robotics: Controlling parallel actuators and sensors via serial communication.
  • Legacy System Integration: Bridging serial communication to older parallel-based devices.

Features:

  • Serial-to-Parallel Conversion: Converts serial data streams to parallel outputs.
  • High-Speed Data Transfer: Supports efficient data conversion rates.
  • Selectable Data Length: Configurable data length options to accommodate various applications.
  • Built-In Error Detection: Enhances data integrity with error detection capabilities.
  • Wide Operating Voltage Range: Operates within a broad voltage range for flexible integration.
  • Low Power Consumption: Minimizes energy usage for efficient operation.
  • Compact Package: Available in small package sizes for space-constrained applications.

Benefits:

  • Simplified Interface: Streamlines interfacing between serial and parallel devices.
  • Improved Data Handling: Efficiently manages data conversion for enhanced performance.
  • Enhanced System Reliability: Ensures data integrity with error detection features.
  • Flexible Integration: Wide operating voltage range allows for versatile application.
  • Reduced Power Consumption: Minimizes energy usage for efficient operation.

Additional Details:

The MB8843M-G-207K provides a reliable solution for managing data conversion between serial and parallel interfaces. Its high-speed data transfer capabilities and selectable data length options make it adaptable to a wide range of applications. The built-in error detection feature ensures data integrity, enhancing overall system reliability. The device's wide operating voltage range and low power consumption contribute to its versatility and efficiency. Available in compact package options, the MB8843M-G-207K can be easily integrated into space-constrained designs. Its compatibility with various data communication standards further extends its applicability in diverse industrial and commercial settings. The device supports programmable features allowing for customization based on specific application requirements. This component plays a vital role in bridging the gap between modern serial communication and legacy parallel systems.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess