EN
  • EN
  • DE

MB95F264KAPFT-G-SN

Part No MB95F264KAPFT-G-SN
Manufacturer Fujitsu Electronics America, Inc.
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case TSSOP20
Manufacturer Fujitsu Electronics America, Inc.
Manufacturer Homepage edevice.fujitsu.com/fmd/en/index.html
Win Source Part Number 739835-MB95F264KAPFT-G-SN
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MB95F264KAPFT-G-SN CAD Model

Description

The MB95F264KAPFT-G-SN is a microcontroller manufactured by Fujitsu Electronics America, Inc. It belongs to the F²MC-8FX family, which is known for its robust performance and integrated peripherals. This microcontroller is designed for embedded applications requiring precise control, efficient data processing, and reliable operation.

Applications:

  • Automotive Systems: Used in automotive control systems, such as body control modules and dashboard applications.
  • Industrial Automation: Employed in programmable logic controllers (PLCs), motor control, and sensor interfaces.
  • Home Appliances: Integrated into washing machines, refrigerators, and other smart appliances for control and monitoring.
  • Consumer Electronics: Utilized in various consumer products, including remote controls, audio players, and digital cameras.
  • Medical Devices: Used in medical equipment for precise control and monitoring functions.

Features:

  • 8-Bit Microcontroller: Based on the F²MC-8FX CPU core, providing efficient 8-bit processing capabilities.
  • Flash Memory: Equipped with on-chip flash memory for program storage and data logging.
  • RAM: Includes static RAM (SRAM) for fast data access and manipulation.
  • Timers: Features multiple timers for precise timing control, event counting, and pulse generation.
  • Communication Interfaces: Supports UART, SPI, and I²C interfaces for serial communication with other devices.
  • Analog-to-Digital Converter (ADC): Integrated ADC for converting analog signals from sensors into digital data.
  • Digital-to-Analog Converter (DAC): Integrated DAC for converting digital signals to analog.
  • I/O Ports: Provides multiple general-purpose input/output (GPIO) pins for interfacing with external components.

Benefits:

  • High Performance: Delivers efficient processing capabilities for demanding embedded applications.
  • Integrated Peripherals: Reduces the need for external components, simplifying system design and lowering costs.
  • Flexible Communication: Supports multiple communication interfaces, enabling seamless integration with other devices.
  • Robust Design: Designed for reliable operation in harsh environments, ensuring long-term stability.
  • Low Power Consumption: Optimized for low power consumption, extending battery life in portable devices.

The MB95F264KAPFT-G-SN typically operates with a supply voltage of 3.3V or 5V. The on-chip flash memory allows for in-system programming, making it easy to update the firmware. The various timers and communication interfaces make it suitable for a wide range of control and monitoring applications. The integrated ADC allows for direct connection to analog sensors, while the DAC enables the generation of analog control signals. The device's robust design ensures reliable operation in industrial and automotive environments.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess