EN
  • EN
  • DE

MB95F332KWQN-G-SNERE1

Part No MB95F332KWQN-G-SNERE1
Manufacturer Fujitsu Electronics America, Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 971938-MB95F332KWQN-G-SNERE1
Categories OEM Parts(M-N)
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MB95F332KWQN-G-SNERE1 CAD Model

Description

The MB95F332KWQN-G-SNERE1 is a microcontroller unit (MCU) manufactured by Fujitsu Electronics America, Inc. It belongs to the F²MC-8FX family, known for its low-power consumption and versatile peripheral set. This MCU is well-suited for a broad range of embedded applications, particularly those requiring energy efficiency and real-time control.

Applications:

  • Industrial Control Systems: Used in motor control, sensor monitoring, and automation equipment.
  • Consumer Electronics: Employed in appliances, remote controls, and gaming devices.
  • Automotive Applications: Integrated into dashboard displays, body control modules, and security systems.
  • Medical Devices: Utilized in portable medical equipment, patient monitoring systems, and diagnostic tools.
  • Internet of Things (IoT) Devices: Found in smart sensors, wearable devices, and connected home appliances.

Features:

  • 8-bit F²MC-8FX CPU Core: Offers a balance of performance and low-power consumption.
  • On-Chip Flash Memory: Provides ample storage for program code and data.
  • On-Chip RAM: Offers fast access memory for data processing.
  • Versatile Peripheral Set: Includes timers, UARTs, SPI, I²C, and ADC interfaces for connectivity and control.
  • Low-Power Modes: Supports multiple power-saving modes to minimize energy consumption.

Benefits:

  • Energy Efficiency: Low-power consumption extends battery life in portable devices.
  • Real-Time Control: Fast interrupt response enables precise control of external devices.
  • Flexible Connectivity: Variety of communication interfaces allows for easy integration into diverse systems.
  • Reduced System Cost: Integrated peripherals minimize the need for external components.
  • Robust Performance: Designed for reliable operation in harsh industrial environments.

Technical Specifications:

The MB95F332KWQN-G-SNERE1 operates at a specific clock frequency, typically in the MHz range. It has a certain amount of flash memory (e.g., 32KB, 64KB) and RAM (e.g., 2KB, 4KB). The operating voltage range is usually between 2.7V and 5.5V. The package type is typically a QFP or LQFP. Detailed specifications regarding the number of I/O pins, timer resolution, ADC accuracy, and other peripheral characteristics can be found in the Fujitsu datasheet.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 16POS 2.54MM / Connector Header Through Hole 16 position 0.100" (2.54mm)
Lowest to $1.9496
Samtec Inc.
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Need more? Email Us
Crouse-Hinds
Need more? Email Us
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 26 position 0.079" (2.00mm)
Need more? Email Us
ABB Embedded Power
Switch, Selector, 3 Pos, 45 Deg, Black Plastic Bezel, Short HDL, Maint, Grey
Need more? Email Us
Intel
Need more? Email Us
STMicroelectronics
Need more? Email Us
Crouse-Hinds
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess